EN
  • EN
  • DE

TFA9874AUK/N1Z

Part No TFA9874AUK/N1Z
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 3.6W/8OHM PDM I/O SPEAKER DRIVER / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Base Product Number TFA9874
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935357674062
Standard Package 2,000
Win Source Part Number 1098967-TFA9874AUK/N1Z
Ultra Librarian 3D Model Ultra Librarian TFA9874AUK/N1Z CAD Model

Description

The NXP TFA9874AUK/N1Z is a high-performance audio amplifier that has been meticulously engineered to deliver superior sound quality for a variety of applications. This advanced audio component is part of NXP's extensive range of audio solutions, designed to cater to the increasing demand for high-fidelity audio in consumer electronics.

Key Features

  • High Efficiency: The TFA9874AUK/N1Z boasts a high-efficiency class-D amplifier, which ensures minimal power loss and heat generation, leading to longer battery life in portable devices and reduced energy consumption in stationary applications.
  • Superior Sound Quality: With its advanced digital signal processing (DSP) capabilities, this amplifier can deliver rich, clear, and detailed audio, making it ideal for high-end audio systems.
  • Multi-Channel Support: The device supports various audio channels, enabling it to drive multiple speakers and provide an immersive audio experience.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, such as portable speakers and slim televisions, without compromising on performance.
  • Robust Protection Features: The TFA9874AUK/N1Z comes equipped with multiple protection features, including over-temperature, over-current, and under-voltage protection, ensuring the longevity and reliability of both the amplifier and the end product.

Applications

The versatility of the TFA9874AUK/N1Z makes it suitable for a wide range of applications. It is an ideal choice for:

  • Smartphones and Tablets
  • Wireless Speakers
  • Home Theater Systems
  • TV Soundbars
  • Portable Audio Devices
  • Automotive Audio Systems

Technical Specifications

The TFA9874AUK/N1Z operates over a wide supply voltage range and features a programmable DSP for advanced audio processing. It is designed with a focus on performance and power efficiency, making it a top choice for manufacturers looking to enhance the audio experience in their products.

Conclusion

With its combination of high efficiency, superior audio quality, and compact design, the NXP TFA9874AUK/N1Z stands out as a leading solution in the audio amplifier market. Its robust protection features and support for multiple channels further solidify its position as a versatile and reliable choice for a multitude of audio applications.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess