EN
  • EN
  • DE

TEF6904AH/V5S,518

Part No TEF6904AH/V5S,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC CAR RADIO SGL CHIP CIRC 80QFP / INTEGRATED CAR RADIO, FULLY INTEGRATED FM DEMODULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Modulation or Protocol AM, FM
Applications AM/FM Radio Receiver
Current - Receiving 102mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 8 V ~ 9 V
Operating Temperature Range -40°C ~ 85°C
Package 80-BQFP
Manufacturer Package 80-QFP (14x14)
Win Source Part Number 796676-TEF6904AH/V5S,518
Popularity Medium
Supply and Demand Status Limited
Family Name TEF6904A
Introduction Date February 03, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEF6904AH/V5S,518 CAD Model

Description

TEF6904AH/V5S,518 - NXP Car Radio and Audio Systems IC

The TEF6904AH/V5S,518, manufactured by NXP Semiconductors, is a cutting-edge integrated circuit designed specifically for advanced car radio and audio system applications. This versatile chip is engineered to deliver high-quality audio performance and robust signal processing in automotive environments.

Key Features:

  • Advanced Tuner: Equipped with an AM/FM radio tuner, the TEF6904AH/V5S,518 provides exceptional reception and sound clarity, ensuring an uninterrupted listening experience even in areas with weak signal strength.
  • Sound Processing: The IC incorporates sophisticated sound processing capabilities, enabling dynamic noise suppression and audio enhancement to deliver crystal-clear audio output.
  • Integration: Designed for seamless integration with car infotainment systems, this IC supports various communication protocols, making it highly compatible with other automotive components.
  • Robust Design: The TEF6904AH/V5S,518 is built to withstand the harsh conditions of automotive environments, including temperature fluctuations and vibrations, ensuring long-term reliability and performance.

Applications:

This IC is ideal for a range of automotive audio applications, including:

  • Standard and high-end car radios
  • Car infotainment systems
  • Audio amplifiers with integrated radio functionality

Technical Specifications:

The TEF6904AH/V5S,518 operates over a wide supply voltage range and is available in a robust package suitable for automotive applications. Its technical specifications include:

  • Supply voltage range tailored for automotive applications
  • Robust package to endure automotive environmental conditions
  • Compliance with automotive industry standards for electronics

With its robust design and advanced feature set, the TEF6904AH/V5S,518 from NXP is an excellent choice for manufacturers looking to enhance the audio experience in modern vehicles. Its integration capabilities and superior performance make it a key component in the development of sophisticated car audio systems.

You May Also Be Interested in

Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.4044 $86.4044
2+ $70.8962 $141.7924
3+ $68.6809 $206.0427
4+ $66.4645 $265.8580
5+ $64.2492 $321.2460
7+ $57.6033 $403.2231
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess