EN
  • EN
  • DE

TEF6902AH/V5S

Part No TEF6902AH/V5S
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1316+
Reference case QFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712541-TEF6902AH/V5S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEF6902AH/V5S CAD Model

Description

The TEF6902AH/V5S is a state-of-the-art car radio integrated circuit (IC) produced by NXP Semiconductors, a global leader in automotive electronics. This advanced IC is designed to elevate the in-car audio experience by providing exceptional reception quality and a wide array of features suitable for the modern vehicle entertainment systems.

At the heart of the TEF6902AH/V5S is its capability to support AM, FM, LW, and SW bands, making it a versatile choice for global car radio solutions. This IC is equipped with NXP's proven tuner technology, which ensures robust signal processing and excellent sensitivity for clear, uninterrupted audio performance even in challenging reception conditions.

The TEF6902AH/V5S incorporates a sophisticated digital signal processor (DSP) that provides noise reduction, stereo decoding, and advanced audio processing features. These features are designed to enhance the sound quality and provide a rich listening experience. The DSP also allows for flexible programmability, enabling manufacturers to tailor the audio characteristics to match specific vehicle acoustics or user preferences.

This IC is not only about audio performance but also about connectivity. It supports I²C-bus controlled tuning, which is a standard protocol for communication between devices, ensuring seamless integration with other in-car systems. This level of integration allows for easy control of the radio functions through the vehicle's infotainment interface or steering wheel controls.

Safety and reliability are paramount in automotive components, and the TEF6902AH/V5S is designed with this in mind. It features built-in diagnostic functions and a fail-safe operation mode that ensures continuous performance even under fault conditions.

For manufacturers looking to create a superior in-car audio system, the TEF6902AH/V5S offers a compact, feature-rich solution that can meet the demands of today's consumers. With its advanced technology and flexible design, it is an ideal choice for next-generation car radios that require high-quality sound, robust performance, and seamless connectivity.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5239 $59.9063
40+ $2.8910 $115.6400
62+ $2.8009 $173.6558
86+ $2.7108 $233.1288
111+ $2.6207 $290.8977
148+ $2.3493 $347.6964
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess