EN
  • EN
  • DE

TEF6686HN/V102K

Part No TEF6686HN/V102K
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description Tuners AM/FM Radio Automotive 32-Pin HVQFN EP Tray / IC TUNER 1CHIP RADIO DSP 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Active
Modulation or Protocol AM, FM
Current - Receiving 37mA
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-HVQFN (5x5)
Win Source Part Number 1106798-TEF6686HN/V102K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TEF668X
Introduction Date July 09, 2013
Country of Origin China, Philippines , Thailand
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian TEF6686HN/V102K CAD Model

Description

The TEF6686HN/V102K is an advanced car radio tuner integrated circuit (IC) designed and manufactured by NXP Semiconductors. This high-performance IC is engineered to provide exceptional radio reception quality and is an ideal solution for automotive entertainment systems. It supports AM, FM, and Weather Band (WB) frequencies, ensuring broad compatibility and the ability to provide drivers and passengers with a wide range of listening options.

With state-of-the-art signal processing technology, the TEF6686HN/V102K offers superior sensitivity and selectivity, which translates to clear audio even in areas with weak signal strength or in the presence of interference. The IC incorporates advanced features such as digital automatic gain control (AGC), noise blanker, and multipath detection and mitigation. These features work together to deliver a seamless and enjoyable listening experience by minimizing signal distortion and enhancing overall sound quality.

The TEF6686HN/V102K is designed with ease of integration in mind, providing a flexible interface that is compatible with most car radio architectures. It supports I²C-bus control, enabling straightforward communication with microcontrollers and other digital systems within the vehicle's entertainment system. Additionally, the IC's low power consumption makes it an energy-efficient choice for automotive applications where power efficiency is paramount.

NXP's commitment to quality and reliability is evident in the TEF6686HN/V102K, which is built to meet the rigorous demands of the automotive environment. It is resilient to temperature extremes and vibrations, ensuring consistent performance throughout the lifespan of the vehicle. Whether for daily commutes or long road trips, this tuner IC provides the dependability and audio clarity that modern drivers expect from their car radio systems.

In summary, the TEF6686HN/V102K from NXP is a top-tier solution for automotive manufacturers looking to enhance the radio listening experience in their vehicles. Its robust design, coupled with cutting-edge radio signal processing, makes it a standout choice for next-generation car audio systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2867 $58.0069
17+ $6.7994 $115.5898
27+ $6.5869 $177.8463
37+ $6.3744 $235.8528
47+ $6.1619 $289.6093
63+ $5.5245 $348.0435
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess