The TEF6640HW/V101 is a highly integrated single-chip car radio tuner IC designed and manufactured by NXP Semiconductors. This innovative product offers exceptional performance and advanced features that cater to the latest demands in automotive infotainment systems. It is a part of NXP's renowned TEF66xx family, which is recognized for its superior radio reception quality and signal processing capabilities.
Key Features
- Advanced Radio Tuning: The TEF6640HW/V101 supports AM, FM, and Weather Band frequencies, ensuring comprehensive coverage for a wide range of radio stations.
- Integrated Signal Processing: This IC comes with built-in signal processing that includes noise blanking, multipath detection and processing, and adaptive channel filtering, which enhances the listening experience by providing clear and stable audio output.
- Seamless Integration: Designed for easy integration into automotive infotainment systems, the TEF6640HW/V101 offers a flexible interface that is compatible with most microcontrollers and processors used in modern vehicles.
- Low Power Consumption: Energy efficiency is a critical aspect of automotive electronics, and the TEF6640HW/V101 is engineered to operate with minimal power consumption, contributing to the overall energy efficiency of the vehicle.
Applications
The TEF6640HW/V101 is ideal for a variety of applications within the automotive sector, including:
- Standard car radios
- High-end infotainment systems
- Navigation systems with integrated radio functionality
Technical Specifications
Some of the technical specifications that make the TEF6640HW/V101 stand out include:
- Supply voltage range: 7.0 V to 10.5 V
- Operating temperature range: -40°C to +85°C
- Package: HVQFN40 (6 mm x 6 mm)
With its robust design and cutting-edge technology, the TEF6640HW/V101 from NXP is a top choice for car manufacturers and automotive electronics suppliers looking to deliver high-quality radio experiences to drivers and passengers alike.