EN
  • EN
  • DE

TEF6638HW/V105,557

Part No TEF6638HW/V105,557
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC DGTL CHIP AUTO RADIO 100HTQFP / - RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr NXP
Package Tray
Product Status Obsolete
Base Product Number TEF663
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 796672-TEF6638HW/V105,557
Ultra Librarian 3D Model Ultra Librarian TEF6638HW/V105,557 CAD Model

Description

Overview of TEF6638HW/V105,557

The TEF6638HW/V105,557 is a state-of-the-art car radio integrated circuit (IC) developed by NXP Semiconductors, a leader in automotive electronics. Designed with cutting-edge technology, this IC is engineered to provide exceptional performance for automotive entertainment systems.

Key Features

  • High-Quality Audio: The TEF6638HW/V105,557 is built to deliver superior sound quality, ensuring an immersive audio experience for in-car entertainment.
  • Advanced Signal Processing: With integrated signal processing capabilities, this IC can handle complex audio tasks, providing clear and crisp sound even in challenging environments.
  • Multi-Standard Support: It supports a wide range of radio broadcast standards, including AM, FM, and various digital radio formats, making it highly versatile for global applications.
  • Integrated Data Services: The product is capable of processing data services such as traffic information and station logos, enhancing the user experience.
  • Robust Connectivity: It offers robust connectivity options, including I2C, SPI, and I2S interfaces, for seamless integration with other automotive systems.

Applications

Primarily designed for the automotive industry, the TEF6638HW/V105,557 is an ideal solution for:

  • In-car radio systems
  • Infotainment and multimedia units
  • Telematics and navigation devices

Technical Specifications

The TEF6638HW/V105,557 boasts a range of technical specifications that make it a top choice for automotive audio solutions:

  • Supply voltage range optimized for automotive applications
  • Low-power operation with a standby mode for energy efficiency
  • High integration to reduce external component count and system cost
  • Excellent RF performance for reliable reception under various conditions

Quality and Reliability

NXP's commitment to quality and reliability is evident in the TEF6638HW/V105,557. The IC is manufactured to meet the highest automotive standards, ensuring long-term performance and stability in the demanding automotive environment.

With its blend of audio excellence, robust functionality, and reliable performance, the TEF6638HW/V105,557 from NXP is the go-to choice for automotive manufacturers looking to enhance the in-vehicle audio experience.

You May Also Be Interested in

U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess