EN
  • EN
  • DE

TEF6635HW/V106ZY

Part No TEF6635HW/V106ZY
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description TUNER DIGITAL 1-CHIP / series RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Base Product Number TEF6635
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935306381518
Standard Package 1,000
Win Source Part Number 982645-TEF6635HW/V106ZY
Ultra Librarian 3D Model Ultra Librarian TEF6635HW/V106ZY CAD Model

Description

The TEF6635HW/V106ZY by NXP Semiconductors is a state-of-the-art car radio tuner designed to enhance the in-vehicle audio experience. This advanced tuner chip is part of the NXP's acclaimed TEF66xx family, which is known for its exceptional performance, reliability, and integration of cutting-edge technologies.

Key Features

  • High-Performance Reception: The TEF6635HW/V106ZY offers superior reception capabilities, ensuring clear and consistent audio quality even in challenging signal conditions. It is equipped to handle AM, FM, and digital radio signals with ease.
  • Integrated Signal Processing: This tuner features integrated signal processing that includes noise blanking, multipath detection, and correction, delivering a crisp and distortion-free listening experience.
  • Wide Range of Applications: Designed for versatility, it is suitable for various automotive entertainment systems, from basic radios to high-end infotainment units.
  • Advanced Features: It comes with advanced features such as built-in RDS (Radio Data System) and DARC (Data Radio Channel), providing additional information like station identification and song titles.

Integration and Connectivity

The TEF6635HW/V106ZY is designed for seamless integration into modern automotive environments. It supports I²C-bus control interface, enabling easy communication with other in-vehicle systems and microcontrollers. The chip's small footprint and low power consumption make it an ideal choice for compact and energy-efficient designs.

Quality and Reliability

As with all NXP products, quality and reliability are at the forefront. The TEF6635HW/V106ZY is built to meet the stringent requirements of the automotive industry, ensuring long-term performance and durability under a wide range of operating conditions. Whether it's for daily commutes or long road trips, this tuner chip is designed to deliver a superior audio experience for drivers and passengers alike.

Conclusion

In summary, the TEF6635HW/V106ZY from NXP is a highly capable car radio tuner that offers advanced signal processing, robust reception, and a host of features that cater to the evolving needs of automotive entertainment systems. Its integration capabilities and commitment to quality make it a top choice for manufacturers looking to enhance the audio experience in their vehicles.

You May Also Be Interested in

Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess