EN
  • EN
  • DE

TEA5767HN/V3,118

Part No TEA5767HN/V3,118
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description RF RCVR FM 76MHZ-108MHZ 40HVQFN / series RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 40-HVQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 76MHz ~ 108MHz
Modulation or Protocol FM
Current - Receiving 3.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.5V ~ 5V
Temperature Range - Operating -10°C ~ 60°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number TEA576
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEA5767HN/V3-TNXP,TEA5767HN/V3-TNXP-ND
Standard Package 4,000
Win Source Part Number 994790-TEA5767HN/V3,118
Ultra Librarian 3D Model Ultra Librarian TEA5767HN/V3,118 CAD Model

Description

TEA5767HN/V3,118 - FM Stereo Radio Module

The TEA5767HN/V3,118 is a cutting-edge, integrated single-chip FM stereo radio module designed by NXP Semiconductors. This highly sophisticated IC is engineered to address the needs of modern, portable applications such as mobile phones, MP3 players, portable media players, wireless speakers, personal radios, and any other devices where space-saving and low power consumption are essential.

Key Features

  • High Performance: The TEA5767HN/V3,118 provides high sensitivity and low noise, ensuring clear reception even in areas with weak signals.
  • Integrated 32.768 kHz Quartz Crystal: The on-chip oscillator allows for precise tuning without the need for external components.
  • Programmable De-emphasis: Offers 50 µs/75 µs de-emphasis to adapt to worldwide FM broadcast standards.
  • Automatic Frequency Control (AFC): Helps to tune in to the center of the station for optimal reception.
  • Search Tuning: Automatically finds the next available station with sufficient signal strength.
  • Software Programmable via I2C-Bus: Enables easy control with most microcontrollers, allowing for a wide range of applications and customizations.

Applications

The versatility of the TEA5767HN/V3,118 makes it an ideal choice for a variety of applications, including:

  • Mobile phones and smartphones
  • Portable media players
  • Portable radios and clock radios
  • Wireless speakers and audio systems

Technical Specifications

  • Supply Voltage: 2.5V to 5.5V
  • IF Output: 32.768 kHz
  • Sensitivity: Excellent sensitivity for clear reception
  • Package: SOT-505-2

With its small footprint and low power consumption, the TEA5767HN/V3,118 from NXP is a powerful solution for designers looking to incorporate FM radio functionality into their products without compromising on space or battery life.

You May Also Be Interested in

NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $5.0670
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess