EN
  • EN
  • DE

B-155-05-100-18-9

Part No B-155-05-100-18-9
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description SLDR SLV WIRE-WIRE 0.169/0.189" / Wire to Wire Solder Sleeve Clear 0.169" (4.29mm), 0.189" (4.80mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Raychem Cable Protection
Series SolderSleeve B-155
Package Bulk
Type Wire to Wire
Diameter 0.169" (4.29mm), 0.189" (4.80mm)
Length 1.154" (29.30mm)
Color Clear
Features Pre-Installed Lead Wire
Base Product Number B-155
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names D62910-000
Standard Package 100
Win Source Part Number 974918-B-155-05-100-18-9
Ultra Librarian 3D Model Ultra Librarian B-155-05-100-18-9 CAD Model

Description

The TE Connectivity Raychem Cable Protection SolderSleeve B-155 974918-B-155-05-100-18-9 is a solder sleeve product with a bulk package.

  • Length: It has a length of 1.154" (29.30mm)
  • Standard Package: and a standard package of 100.
  • ECCN: It is ECCN EAR99
  • HTSUS: and has an HTSUS of 8536.90.4000.
  • REACH: The product is not affected by REACH regulations
  • Other Names: and has other names like D62910-000.
  • Base Product Number: The base product number for the product is B-155.

You May Also Be Interested in

TE Connectivity
SLDR SLEEVE WIRE-WIRE/PIN 0.18"
Lowest to $1.3518
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17/0.2\
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.175/0.2\
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.18/0.2"
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess