EN
  • EN
  • DE

TEA19051BABTK/1J

Part No TEA19051BABTK/1J
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Protocol USB
Function Controller
Interface USB
Standards USB 2.0, USB 3.0
Voltage - Supply 2.9V ~ 21V
Current - Supply 3mA
Temperature Range - Operating -20°C ~ 105°C (TJ)
Package / Case 16-VDFN Exposed Pad
Supplier Device Package 16-HVSON (3.5x5.5)
Base Product Number TEA19051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-15371-6,NXPNXPTEA19051BABTK/1J,935363465118,568-15371-2,TEA19051BABTK/1J-ND,2156-TEA19051BABTK/1J,568-15371-1
Standard Package 4,000
Win Source Part Number 979036-TEA19051BABTK/1J
Ultra Librarian 3D Model Ultra Librarian TEA19051BABTK/1J CAD Model

Description

The TEA19051BABTK/1J is a cutting-edge switch mode power supply (SMPS) controller IC designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is specifically engineered to deliver efficient and reliable power management solutions for a wide range of applications, including consumer electronics, telecommunications, and industrial systems.

Key Features

  • GreenChip Technology: The TEA19051BABTK/1J incorporates NXP's proprietary GreenChip technology, which ensures high efficiency at low power and reduces standby power consumption to meet the latest energy-saving standards.
  • Multi-Mode Operation: It supports various modes of operation such as quasi-resonant, DCM (Discontinuous Conduction Mode), and burst mode, enabling optimal performance across different load conditions.
  • Integrated Protections: This IC comes with a suite of protection features including overvoltage, overcurrent, and overtemperature protections, ensuring the safety and longevity of the power supply and the end application.
  • High Integration: The high level of integration reduces the number of external components required, simplifying design and reducing overall system cost.
  • Adjustable Output: Designers can adjust the output voltage and current levels to suit specific application requirements, providing flexibility and precision in power supply design.

Applications

The TEA19051BABTK/1J is versatile and can be used in a variety of applications. Some of the common applications include:

  • Power adapters for mobile devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics such as TVs and gaming consoles
  • Industrial and medical equipment power supplies

Technical Specifications

The TEA19051BABTK/1J operates over a wide supply voltage range and is available in a compact package, making it suitable for space-constrained applications. The IC's technical specifications are designed to meet the rigorous demands of modern power supply design.

Conclusion

With its advanced features, the TEA19051BABTK/1J from NXP Semiconductors stands out as a robust and flexible solution for power supply design. Its energy-efficient operation and comprehensive protection features make it an ideal choice for designers looking to create compact, reliable, and high-performance power systems.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Maxim Integrated
Lowest to $10.0855
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess