EN
  • EN
  • DE

TEA18361T/1J

Part No TEA18361T/1J
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description AC to DC Switching Converter SMPS Controller 10.8V 140kHz T/R 14-Pin SO / IC CTRLR SMPS DCM/QR 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 14.9V
Supply Voltage - Operating 9.9 V to 30 V
Frequency - Switching 25kHz to 132.5kHz
Power (Watts) 75W
Fault Protection Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 14-SO
Mounting Surface Mount
Win Source Part Number 140355-TEA18361T/1J
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TEA18361T
Introduction Date December 04, 2013
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TEA18361T/1J CAD Model

Description

The NXP TEA18361T/1J is a highly integrated GreenChip SMPS (Switched Mode Power Supply) control IC designed for efficient and cost-effective power solutions. This advanced controller is ideal for applications in power supplies that require low standby power and high efficiency across a wide load range.

Key Features

  • High Efficiency: With its advanced control techniques, the TEA18361T/1J ensures high efficiency at both high and low loads, making it suitable for energy-saving applications.
  • Low Standby Power: The device is optimized for low power consumption in standby mode, helping to meet stringent energy regulations such as Energy Star and the European Code of Conduct.
  • Integrated Protection Features: The IC includes various protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing the reliability and safety of the power supply.
  • Valley Switching: It employs valley switching for minimized switching losses, contributing to its high efficiency.
  • Frequency Modulation: To reduce ElectroMagnetic Interference (EMI), the device features frequency modulation.
  • GreenChip Technology: As part of NXP's GreenChip portfolio, the TEA18361T/1J is designed for eco-friendly power solutions.

Applications

The TEA18361T/1J is versatile and can be used in a variety of applications, including:

  • Adapters for notebooks and smartphones
  • Consumer electronics power supplies
  • Standby and auxiliary power supplies
  • LED lighting systems

Technical Specifications

The TEA18361T/1J operates over a wide supply voltage range and is housed in a compact SO8 package. It is designed to work with various converter topologies, such as flyback, forward, or quasi-resonant converters.

Conclusion

As an innovative solution from NXP, the TEA18361T/1J GreenChip SMPS control IC stands out for its energy efficiency, advanced features, and environmental consciousness. Whether for consumer electronics, lighting, or power adapters, this IC delivers performance and reliability in a compact form factor.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6503 $58.5270
220+ $0.5336 $117.3920
335+ $0.5174 $173.3290
465+ $0.5001 $232.5465
600+ $0.4839 $290.3400
800+ $0.4343 $347.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess