EN
  • EN
  • DE

SI3443DV-T1-GE3

Part No SI3443DV-T1-GE3
Manufacturer Vishay
Catalog FETs - Single
Description MOSFET P-CH 20V 4A SSOT-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189800-SI3443DV-T1-GE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3443DV-T1-GE3 CAD Model

Description

The SI3443DV-T1-GE3 is a P-Channel 30 V (D-S) MOSFET from Vishay. This MOSFET is designed for use in a variety of power management applications, providing efficient switching performance and low on-resistance in a compact package. The 'GE3' suffix indicates that the device is RoHS compliant and halogen-free.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Conversion
  • Battery Management Systems

Features:

  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Low Threshold Voltage: Allows for use in low voltage applications.
  • Compact Footprint: Enables high density designs.
  • TrenchFET® Power MOSFET Technology: Provides excellent switching performance.
  • RoHS Compliant and Halogen-Free: Compliant with environmental standards.

Benefits:

  • Improved System Efficiency: Low on-resistance reduces power dissipation.
  • Extended Battery Life: Efficient switching minimizes energy waste in portable devices.
  • Reduced Board Space: Small footprint allows for compact designs.
  • Enhanced Thermal Performance: Efficient power dissipation prevents overheating.
  • Environmentally Friendly: RoHS compliant and Halogen-free construction minimizes environmental impact.

Technical Specifications:

The SI3443DV-T1-GE3 has a drain-source voltage (VDS) of 30V and a gate-source voltage (VGS) of ±20V. The typical on-resistance (RDS(on)) at VGS = -4.5V is 0.055 Ohms, and at VGS = -2.5V, it is 0.090 Ohms. The continuous drain current (ID) is -3.5A. The device is available in a PowerPAK® SC-70 package, ensuring efficient thermal management and compact size. It is designed to operate within a temperature range of -55°C to +150°C.

The TrenchFET® technology employed in the SI3443DV-T1-GE3 optimizes the device for low on-resistance and fast switching speeds. This makes it suitable for high-frequency switching applications. The device’s low gate charge further contributes to its efficiency, reducing gate drive losses. The PowerPAK® SC-70 package is designed for surface mounting and enables efficient heat dissipation, ensuring reliable operation even at higher power levels.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess