EN
  • EN
  • DE

TEA1792T/N1

Part No TEA1792T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840114-TEA1792T/N1
Ultra Librarian 3D Model Ultra Librarian TEA1792T/N1 CAD Model

Description

The TEA1792T/N1 is a cutting-edge synchronous rectifier controller chip designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This advanced component is specifically engineered to enhance the efficiency of power conversion in a variety of applications, including switch-mode power supplies (SMPS), adapters for notebooks, and other energy-sensitive devices.

Efficiency and Performance

At the heart of the TEA1792T/N1's design is the focus on high efficiency. It achieves this by replacing the traditional diode rectifier with a controlled MOSFET, which significantly reduces the power dissipation and enhances overall system efficiency. This feature is particularly beneficial in applications where energy conservation is paramount. The TEA1792T/N1 is optimized for use in both flyback and forward converters, providing versatile solutions for power supply designers.

Advanced Features

This synchronous rectifier controller comes packed with a host of advanced features that make it a standout choice for power management solutions. It includes an adaptive gate drive method for optimal MOSFET control, ensuring that the MOSFET is switched at the ideal moment to minimize losses. The TEA1792T/N1 also boasts a built-in high-voltage level-shift function, enabling direct connection to the rectified voltage, which simplifies the design and reduces external component count.

Protection and Safety

Safety is a key concern in power management, and the TEA1792T/N1 addresses this with its comprehensive protection features. It includes an auto-restart mode for fault conditions, protecting both the controller and the system it is a part of. Additionally, the chip is equipped with under-voltage lockout protection, ensuring that the controller operates only when the supply voltage is within the specified range.

Environmental Considerations

NXP is committed to environmental sustainability, and the TEA1792T/N1 is designed with green standards in mind. It supports energy-efficient operation, contributing to the reduction of the carbon footprint of electronic devices. With its power-saving capabilities, the TEA1792T/N1 is an excellent choice for eco-friendly power supply designs.

Overall, the TEA1792T/N1 from NXP is a robust and reliable solution for modern power supply challenges, delivering efficiency, performance, and protection in a compact, environmentally conscious package.

You May Also Be Interested in

Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0224 $60.6720
70+ $1.6597 $116.1790
110+ $1.6078 $176.8580
150+ $1.5558 $233.3700
195+ $1.5038 $293.2410
260+ $1.3479 $350.4540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess