EN
  • EN
  • DE

TEA1751T/N1,518

Part No TEA1751T/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR GREENCHIP SMPS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Output Isolation Isolated
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 22V
Supply Voltage - Operating 15 V to 38 V
Frequency - Switching 100kHz to 150kHz
Power (Watts) 250W
Fault Protection Current Limiting, Open Loop, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 131420-TEA1751T/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1751T/N1,518 CAD Model

Description

The TEA1751T/N1,518 is a cutting-edge GreenChip synchronous rectifier controller IC designed by NXP Semiconductors. This advanced piece of technology is primarily utilized in the construction of highly efficient switch mode power supplies (SMPS) with a focus on minimizing energy consumption and enhancing performance across a variety of applications.

Key Features

  • High Efficiency: The TEA1751T/N1,518 is engineered to deliver exceptional efficiency, which is crucial for meeting modern energy-saving standards. Its synchronous rectification technique reduces power losses and improves overall power supply efficiency, particularly at low output power levels.
  • GreenChip Technology: As part of NXP's GreenChip lineup, this IC is designed with eco-friendliness in mind. It supports multiple power-saving modes, reducing the environmental impact of the electronic devices it powers.
  • Integrated Protection Features: The device includes several built-in protection features such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and Short-Circuit Protection (SCP), ensuring the safety and longevity of the power supply and the end product.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, making it versatile for various applications and ensuring stable performance under fluctuating power conditions.

Applications

The TEA1751T/N1,518 is suitable for an array of applications, including but not limited to:

  • Desktop and notebook adapters
  • Consumer electronics power supplies
  • LED lighting systems
  • Telecommunication devices

Technical Specifications

Some of the technical specifications of the TEA1751T/N1,518 include:

  • Package: SO16
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to +150°C

In conclusion, the TEA1751T/N1,518 from NXP Semiconductors is an ideal solution for designers looking to enhance the efficiency and reliability of their power supply designs while also committing to environmentally responsible manufacturing practices. Its integration of GreenChip technology and advanced protection features makes it a smart choice for a wide range of power management applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess