Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -65°C ~ 200°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 854293-1N1201A
Ultra Librarian 3D Model Ultra Librarian 1N1201A CAD Model

Description

The 1N1201A is a robust and reliable silicon rectifier diode from Microchip Technology, renowned for its high-quality semiconductor products. This component is designed to meet the stringent requirements of electronic systems that demand efficient power conversion and rectification. With its superior characteristics, the 1N1201A is an ideal choice for a wide range of applications, including power supplies, inverters, and other high-voltage circuits.

Key Features

  • High Current Capability: The 1N1201A is capable of handling high current loads, making it suitable for heavy-duty operations.
  • High Surge Current Capability: It offers excellent surge current handling capabilities, ensuring reliability under transient conditions.
  • High Voltage Rating: With a high reverse voltage rating, this diode can be used in circuits that experience high voltage levels.
  • Robust Construction: The device is built to withstand harsh environments and provide consistent performance over its lifespan.

Electrical Specifications

Parameter Value Maximum Repetitive Reverse Voltage (V<sub>RRM) 50V Maximum RMS Voltage (V<sub>RMS) 35V Average Forward Rectified Current (I<sub>o) 12A Operating Junction Temperature (T<sub>j) -65°C to +175°C

Applications

The 1N1201A is versatile and can be implemented in a variety of applications, including:

  • Power management systems
  • DC power supplies and DC converters
  • Motor controllers
  • Battery chargers
  • Automotive applications

Quality and Reliability

Microchip Technology is committed to delivering high-quality components. The 1N1201A diode undergoes rigorous testing to ensure it meets the company's standards for reliability and performance. Customers can trust this product to deliver consistent operation and longevity in their electronic designs.

You May Also Be Interested in

Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $128.5159 $128.5159
2+ $124.3702 $248.7404
3+ $120.2245 $360.6735
4+ $107.7876 $431.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 893 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention