EN
  • EN
  • DE

TEA1723BT/N1

Part No TEA1723BT/N1
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 759022-TEA1723BT/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1723BT/N1 CAD Model

Description

Product Overview: TEA1723BT/N1

The TEA1723BT/N1 is a compact, low-power switch mode power supply (SMPS) controller IC designed and manufactured by NXP Semiconductors. This innovative component is well-suited for a wide range of applications, particularly in the design of power supplies for consumer electronics, where energy efficiency and space constraints are critical considerations.

Key Features

  • GreenChip Technology: The TEA1723BT/N1 is part of NXP's GreenChip family, which is known for its energy-saving capabilities. GreenChip technology ensures that power supplies built with this IC are compliant with international power-saving regulations.
  • Low Standby Power: With an impressively low standby power consumption of less than 10 mW, this controller helps to minimize the overall energy footprint of the end application, making it an environmentally friendly choice for power supply design.
  • Wide Supply Voltage Range: The IC operates over a wide supply voltage range, which makes it flexible for use in various global markets without the need for significant modifications to accommodate different mains voltages.
  • Integrated Protection Features: The TEA1723BT/N1 includes several built-in protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and overtemperature protection (OTP), enhancing the safety and reliability of the power supply.
  • Frequency Jittering: To reduce electromagnetic interference (EMI), the IC incorporates frequency jittering, which spreads the energy associated with the switching frequency over a broader spectrum.

Applications

The TEA1723BT/N1 is a versatile component that can be used in a variety of applications, including:

  • Standby and auxiliary power supplies
  • Chargers for low-power devices
  • Power supplies for set-top boxes, audio equipment, and other AV products
  • LED lighting systems

Technical Specifications

At the heart of the TEA1723BT/N1's technical prowess are its specifications that cater to efficient power conversion. It operates in a quasi-resonant mode at high power levels for reduced switching losses and transitions to a frequency reduction mode at lower power levels to maintain high efficiency across a wide load range.

In conclusion, the TEA1723BT/N1 from NXP is a smart choice for designers looking to create efficient, reliable, and cost-effective power supplies. Its integration of advanced features in a compact package makes it a powerful component in any power management solution.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1021 $60.5105
12+ $9.9307 $119.1684
19+ $9.6200 $182.7800
25+ $9.3093 $232.7325
33+ $8.9998 $296.9934
43+ $8.0688 $346.9584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess