EN
  • EN
  • DE

TEA1622P

Part No TEA1622P
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description STARplugTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266617-TEA1622P
Manufacturer Homepage www.nxp.com
Family Name TEA1622P
Introduction Date March 17, 2004
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1622P CAD Model

Description

Introducing the TEA1622P Switched Mode Power Supply Controller

The TEA1622P, part of NXP Semiconductors' innovative power management solutions, is a high-performance integrated circuit designed to facilitate the development of low-power and energy-efficient switched mode power supplies (SMPS). This versatile controller is particularly suitable for applications that require a compact power supply with a high level of integration.

Key Features of the TEA1622P

  • GreenChip Technology: The TEA1622P incorporates NXP's GreenChip technology, making it an environmentally friendly choice for power supply designs. This technology ensures high efficiency, reduced standby power consumption, and compliance with energy-saving regulations.
  • Wide Supply Voltage Range: This controller operates over a broad supply voltage range, accommodating various input voltages and ensuring stable performance under different power conditions.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the TEA1622P features frequency modulation. This helps in meeting EMI regulatory standards, making it easier for designers to achieve compliance without additional components.
  • Protection Features: The device includes several protection features such as overcurrent protection, overvoltage protection, and under-voltage lockout. These features enhance the safety and reliability of the power supply, safeguarding both the controller and the end application from potential damage.
  • Low Standby Power: Its innovative design enables extremely low standby power consumption, which is essential for meeting energy efficiency standards in modern electronic devices.

Applications

The TEA1622P is ideal for a range of applications, including:

  • Adapters and chargers for mobile phones, tablets, and other portable devices
  • Standby and auxiliary power supplies in desktops, TVs, and audio equipment
  • LED lighting systems

Design Support

NXP provides comprehensive design support for the TEA1622P, including application notes, reference designs, and simulation tools. This support helps engineers to streamline the design process, reduce time-to-market, and ensure optimal performance of their power supply solutions.

In summary, the TEA1622P from NXP is a robust, efficient, and feature-rich controller that offers an excellent foundation for designing modern switched mode power supplies.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess