EN
  • EN
  • DE

TEA1551T/N1

Part No TEA1551T/N1
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363901-TEA1551T/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1551T/N1 CAD Model

Description

Product Overview: TEA1551T/N1 by NXP

The TEA1551T/N1 is a highly integrated circuit manufactured by NXP Semiconductors, designed for the efficient control of switched-mode power supplies (SMPS). This GreenChip™ II controller IC is particularly suitable for applications requiring low standby power consumption and high levels of efficiency. It is often utilized in a range of products, from power adapters and chargers to open-frame switching power supplies.

Key Features

  • GreenChip™ II Technology: The TEA1551T/N1 is part of NXP's GreenChip™ II family, which is known for its energy-saving capabilities. This technology ensures that power supplies meet international energy-saving standards.
  • Low Standby Power: The device is engineered to achieve very low standby power consumption, making it ideal for applications that require compliance with energy efficiency regulations.
  • Versatile Control Functions: It offers various control functions, including under-voltage lockout, over-voltage protection, and frequency modulation for reduced electromagnetic interference (EMI).
  • Integrated High-Voltage Startup Source: This feature eliminates the need for an external resistor, reducing the number of external components required for the power supply design.
  • Over-Temperature Protection: The TEA1551T/N1 includes over-temperature protection, which ensures the safety and reliability of the power supply by shutting down the operation if the temperature exceeds a certain threshold.

Applications

The versatility of the TEA1551T/N1 makes it suitable for a wide array of applications. It is commonly used in:

  • Power adapters for notebooks and mobile devices
  • Standby and auxiliary power supplies
  • Open-frame switching power supplies

Technical Specifications

The TEA1551T/N1 is available in a 14-pin SO package and offers a range of technical features that make it a robust solution for power supply design. Some of its specifications include:

  • High level of integration for a simplified circuit design
  • Low power operation in standby mode to meet energy efficiency standards
  • Protection features for enhanced safety and reliability

In conclusion, the TEA1551T/N1 from NXP is a powerful controller IC that brings together energy efficiency, advanced protection features, and high integration to facilitate the design of modern switched-mode power supplies.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6126 $60.0898
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess