EN
  • EN
  • DE

TEA1532T/N1,118

Part No TEA1532T/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC CONTROLLER SMPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Mode Continuous Conduction (CCM)
Frequency - Switching 63kHz
Current - Startup 1.2mA
Supply Voltage - Operating 11 V to 20 V
Temperature Range - Operating -25°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1106752-TEA1532T/N1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1532T/N1,118 CAD Model

Description

The TEA1532T/N1,118 is a high-performance, green-mode PWM controller IC designed and manufactured by NXP Semiconductors. This advanced chip is specifically engineered to deliver efficient power conversion in switch mode power supplies (SMPS) while maintaining a low level of power consumption in standby mode. Its application areas are diverse, ranging from adapters and chargers to LCD monitors and TV power supplies.

Key Features

  • GreenMode Operation: The TEA1532T/N1,118 incorporates a green-mode function that reduces the switching frequency under light-load conditions, leading to a significant decrease in standby power consumption.
  • High Efficiency: With its ability to drive a power switch in a highly efficient manner, this controller IC ensures optimal power conversion efficiency across a wide load range.
  • Versatile Supply Voltage: The device supports a wide range of supply voltages, making it suitable for various applications without the need for additional components.
  • Integrated Protections: It includes several protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing the safety and reliability of the end application.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the TEA1532T/N1,118 employs frequency modulation techniques.
  • Low Startup Current: The IC is characterized by a low startup current, which contributes to the overall efficiency of the system.

Technical Specifications

  • Package: SO8
  • Switching Frequency: Up to 67 kHz in normal operation
  • Current Mode Control for Excellent Line and Load Regulation
  • Power-saving Mode for Improved Efficiency at Low Output Power

Applications

The TEA1532T/N1,118 is ideal for a range of applications that require efficient power management and low standby power consumption. Its design is particularly well-suited for:

  • Notebook Adapters
  • Power Supplies for LCD Monitors and Televisions
  • Standby and Auxiliary Power Supplies
  • AC/DC Converters

In summary, the TEA1532T/N1,118 from NXP Semiconductors is a sophisticated, energy-efficient PWM controller that offers a blend of high performance, versatility, and protection features for advanced power supply solutions.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess