EN
  • EN
  • DE

TEA1521TD-T

Part No TEA1521TD-T
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0724+
Reference case SOP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 750014-TEA1521TD-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1521TD-T CAD Model

Description

The TEA1521TD-T is a versatile and energy-efficient switch mode power supply (SMPS) controller IC produced by NXP Semiconductors. This component is specifically designed to facilitate the creation of cost-effective power supply solutions with a high level of integration. Its compact size and high level of functionality make it an ideal choice for a wide range of applications, including consumer electronics, office equipment, and industrial systems.

Key Features

  • High Efficiency: The TEA1521TD-T is designed to operate with high efficiency, which helps to minimize power loss and heat generation, leading to more reliable and eco-friendly electronic designs.
  • GreenChip Technology: NXP's GreenChip technology is embedded in this IC, enhancing its energy-saving capabilities, especially in standby mode, where power consumption is critically important.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages, making it flexible for use in various power systems without the need for additional components.
  • Protection Features: The device includes several built-in protection features such as overvoltage, overtemperature, and short-circuit protection, ensuring the safety and longevity of the end application.
  • Frequency Modulation: To reduce electromagnetic interference (EMI), the TEA1521TD-T incorporates frequency modulation, which helps in meeting regulatory EMI requirements.

Applications

The TEA1521TD-T is suitable for a variety of applications where efficient power conversion is necessary. It can be used in the design of power supplies for LCD monitors, set-top boxes, and various other small-scale power converters. Its ability to provide a reliable and efficient power source makes it an excellent choice for designers looking to optimize their power supply solutions.

Package and Availability

Packaged in a compact SO8 format, the TEA1521TD-T is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving PCB designs. The product is available through NXP's distribution channels, ensuring availability for both large-scale production and small prototype quantities.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess