EN
  • EN
  • DE

BAS70DW-04

Part No BAS70DW-04
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Sub-miniature Schottky Diodes & Arrays in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151463-BAS70DW-04
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS70DW-04 CAD Model

Description

Introducing the BAS70DW-04 Dual Schottky Barrier Diode

The BAS70DW-04 is a high-performance dual Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is engineered to provide fast switching capabilities with low forward voltage drop, making it an ideal choice for a variety of applications that require efficient power management and high-speed switching.

Key Features

  • Low Forward Voltage: The BAS70DW-04 offers a very low forward voltage drop, which enhances the overall efficiency of the circuit by reducing power losses during diode conduction.
  • High-Speed Switching: With its fast switching action, this diode is suitable for high-frequency operations, providing quick transition times that are essential in RF and digital applications.
  • Dual Diode Configuration: The device contains two diodes in a series configuration, packaged in a compact SOT-363 package. This allows for space-saving designs and simplifies circuit layouts.
  • Reverse Voltage Protection: With a repetitive peak reverse voltage of 70V, the BAS70DW-04 provides reliable protection against voltage spikes and transients.
  • Low Capacitance: The diode's low capacitance is beneficial for high-frequency applications, as it minimizes signal distortion and improves overall performance.

Applications

The BAS70DW-04 is versatile and can be used in a wide range of electronic circuits. Some of the common applications include:

  • Voltage clamping and protection circuits
  • High-speed switching circuits such as converters and inverters
  • RF applications, including mixers and detectors
  • Logic level translation due to its low forward voltage
  • Power management in portable devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BAS70DW-04 is no exception. It is manufactured using robust semiconductor processes, ensuring high reliability and performance consistency. This diode is RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic equipment.

With its combination of efficiency, speed, and compact form factor, the BAS70DW-04 is an excellent choice for designers looking to optimize their power and signal management systems.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,190+ $0.0421 $50.0990
2,895+ $0.0346 $100.1670
4,480+ $0.0335 $150.0800
6,175+ $0.0324 $200.0700
7,990+ $0.0313 $250.0870
10,680+ $0.0281 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,104 pieces
MOQ: 1190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess