EN
  • EN
  • DE

LC66508B-4968

Part No LC66508B-4968
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76268-LC66508B-4968
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC66508B-4968 CAD Model

Description

ON Semiconductor LC66508B-4968 Microcontroller

The LC66508B-4968 is a highly integrated microcontroller from ON Semiconductor, designed to cater to a wide range of applications requiring efficient control and processing capabilities. It is part of ON Semiconductor's extensive portfolio of semiconductor solutions that are known for their reliability, performance, and innovation.

This microcontroller is built around a powerful core that offers a balanced combination of processing speed and power efficiency. It is ideal for embedded systems that require a compact footprint without compromising on computational prowess. The LC66508B-4968 is equipped with a rich set of peripherals that support various I/O operations, enabling designers to create versatile and responsive systems.

Key Features:

  • Advanced Core: At the heart of the LC66508B-4968 is an advanced microcontroller core that ensures swift execution of instructions, which is crucial for time-sensitive applications.
  • Memory: It comes with an ample amount of integrated memory, providing sufficient space for program storage and data handling. This enables the microcontroller to handle complex tasks and store larger programs.
  • I/O Capabilities: The device boasts a variety of input and output options, allowing it to interface with sensors, actuators, and other peripherals. This makes it highly adaptable to different use cases and system configurations.
  • Low Power Consumption: ON Semiconductor is known for its focus on energy efficiency, and the LC66508B-4968 is no exception. It is designed to operate with minimal power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Design: This microcontroller is engineered to withstand harsh conditions and provide reliable performance over a wide temperature range, ensuring durability and longevity in demanding environments.

Whether you are developing consumer electronics, automotive systems, or industrial controls, the LC66508B-4968 from ON Semiconductor is a versatile choice that delivers the performance and features necessary to drive your innovation. Its integration of advanced technologies into a single chip makes it a smart and cost-effective solution for a multitude of electronic designs.

For detailed technical specifications, datasheets, and support resources, please visit the ON Semiconductor website or contact their customer support team for further assistance.

You May Also Be Interested in

Lite-On Inc.
Lowest to $6.0684
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
STMicroelectronics
Lowest to $3.1721
STMicroelectronics
Lowest to $9.7932
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4170 $59.5870
26+ $4.4444 $115.5544
41+ $4.3058 $176.5378
56+ $4.1672 $233.3632
72+ $4.0275 $289.9800
96+ $3.6117 $346.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess