EN
  • EN
  • DE
  • IT

TEA1506T

Part No TEA1506T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description GreenChip SMPS control IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266601-TEA1506T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1506T CAD Model

Description

Introducing the TEA1506T GreenChip™ SMPS Control IC by NXP

The TEA1506T from NXP Semiconductors is an innovative addition to the GreenChip™ family of Switched Mode Power Supply (SMPS) control ICs. This device is specifically designed to deliver high performance and energy-efficient solutions for a wide range of power supply applications. The TEA1506T integrates multiple features that cater to the increasing demand for eco-friendly and power-saving technologies in modern electronics.

Key Features and Benefits

The TEA1506T boasts a variety of features that make it a versatile and efficient choice for designers. One of the standout characteristics is its ability to operate in quasi-resonant mode at high power levels, which significantly reduces electromagnetic interference (EMI) and enhances overall efficiency. Furthermore, the chip includes built-in OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring the safety and reliability of the power supply system.

Another important feature of the TEA1506T is its green function mode, which minimizes no-load power consumption. This is particularly beneficial in applications where energy efficiency is critical, such as in standby power systems. The device's frequency reduction mode also contributes to lower standby power consumption by reducing the switching frequency under light-load conditions.

Applications

The TEA1506T is suitable for a broad spectrum of applications. It is commonly used in adapters and chargers, LCD monitors, set-top boxes, and other low to medium power range SMPS designs. Its flexibility and efficiency make it an ideal choice for engineers looking to create compact, energy-saving power supplies without compromising on performance.

Technical Specifications

  • Quasi-resonant operation for reduced EMI and higher efficiency
  • Green function for low standby power
  • Integrated protection features (OVP, OCP, OTP)
  • Frequency reduction with load decrease
  • UnderVoltage LockOut (UVLO) with hysteresis
  • High and low voltage regulation modes

In conclusion, the TEA1506T GreenChip™ SMPS control IC from NXP is a smart and sustainable solution for modern power supply challenges. Its combination of green functionality, protection features, and efficiency-enhancing modes makes it a powerful component for any power supply design, aligning with the global trend towards greener electronics.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess