TEA1211HN/N3 High-Efficiency Synchronous Step-Down Switching Regulator
The TEA1211HN/N3 is a state-of-the-art, high-efficiency synchronous step-down DC-DC converter designed and manufactured by NXP Semiconductors. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of modern portable and low-power applications. With its compact size and high level of integration, the TEA1211HN/N3 is an ideal solution for space-constrained designs requiring efficient power conversion.
Key Features:
- Wide Input Voltage Range: The TEA1211HN/N3 operates over a broad input voltage range from 4.5 V to 28 V, making it versatile for various applications, from single-cell Li-ion batteries to higher voltage power rails.
- Adjustable Output Voltage: It provides an adjustable output voltage that can be set from 0.8 V to VIN, allowing for flexibility in powering a wide array of devices requiring different voltage levels.
- High Efficiency: The device boasts high efficiency up to 95%, minimizing power loss during conversion and extending battery life in portable applications.
- Integrated Synchronous Rectifier: The inclusion of an integrated synchronous rectifier enhances efficiency by eliminating the need for an external Schottky diode.
- Frequency Synchronization: The IC supports frequency synchronization to an external clock, reducing electromagnetic interference (EMI) and allowing for a cleaner power supply design.
- Protection Features: It incorporates various protection features, including over-temperature protection, under-voltage lockout (UVLO), and short-circuit protection, ensuring safe and reliable operation under adverse conditions.
Applications:
The TEA1211HN/N3 is well-suited for a multitude of applications, including but not limited to:
- Portable and battery-powered devices
- Notebook computers and tablets
- Wireless routers and modems
- Set-top boxes and digital TV power supplies
- Industrial and medical equipment
With its robust feature set and high performance, the TEA1211HN/N3 from NXP Semiconductors is an excellent choice for designers looking to improve power efficiency and extend battery life in their next-generation electronic products.