EN
  • EN
  • DE
  • IT

TEA1111AT

Part No TEA1111AT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Speech circuit with dialler interface, regulated supply and earpiece volume control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266590-TEA1111AT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1111AT CAD Model

Description

The TEA1111AT from NXP Semiconductors is a versatile integrated circuit designed for use in telephone applications. This high-performance IC integrates several key functions necessary for the operation of a telephone into a single compact package, making it an ideal choice for manufacturers looking to streamline their designs and reduce component count.

The TEA1111AT combines dual low-voltage power supplies with a range of features that enhance both the audio performance and the functionality of telephone sets. It includes a line interface, a dual-tone multi-frequency (DTMF) generator, a dialler interface, and a regulated power supply. This integration allows for improved performance and reliability, as well as a reduction in overall production costs for telephone units.

Key Features:

  • Line Interface: The device provides a line interface that is capable of handling the necessary functions for line adaptation, including DC line control to adjust the line current.
  • DTMF Generator: The integrated DTMF generator is compliant with international standards, ensuring compatibility with telecommunications systems worldwide.
  • Regulated Power Supply: The on-board regulated power supply ensures consistent performance, even with fluctuations in line voltage, providing a stable operation for the telephone circuitry.
  • Dialler Interface: The TEA1111AT features an interface for connecting to a dialler, which can be either pulse or DTMF based, providing flexibility in design and use.
  • Low-voltage Operation: The IC is designed to operate at low voltages, making it suitable for use in a wide range of telephone sets, including those that require battery operation.

The TEA1111AT is packaged in a small-outline package, making it easy to integrate into a variety of telephone designs without taking up excessive space on the printed circuit board. Its low power consumption and comprehensive feature set make it an optimal solution for modern telephone applications, from basic models to advanced, feature-rich units.

With its robust design and integrated functionality, the TEA1111AT from NXP Semiconductors represents a reliable and cost-effective solution for telephone manufacturers seeking to improve their products with advanced technology and simplified design processes.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess