EN
  • EN
  • DE

TEA1110AT

Part No TEA1110AT
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Low voltage versatile telephone transmission circuit with dialler interface / Speech Network Standard 44.7dB 14-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363819-TEA1110AT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TEA1110A
Introduction Date November 26, 1996
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TEA1110AT CAD Model

Description

The TEA1110AT from NXP is a sophisticated telephone transmission circuit designed to cater to the requirements of modern telecommunication systems. This integrated circuit (IC) is engineered to be compatible with all types of telephone systems, including electronic and analog phones. It provides a comprehensive solution for low-voltage operations and includes a dialler interface, making it a versatile component for a wide range of telephone applications.

Key Features:

  • Supply Voltage: The TEA1110AT operates efficiently on a low supply voltage, which makes it suitable for use in portable and battery-powered telephone devices.
  • Line Interface: It includes a line interface that can handle a direct connection to the telephone line, providing reliable performance even under varying line conditions.
  • Dialler Interface: With its built-in dialler interface, the TEA1110AT can be directly connected to the keypad or other dialling mechanisms, simplifying the design of the telephone set.
  • DTMF Generator: The IC features a dual-tone multi-frequency (DTMF) generator that supports tone dialling, which is essential for compatibility with modern telecommunication networks.
  • Regulated Power Supply: It includes an on-chip regulated power supply, ensuring stable operation and improved performance of the telephone circuit.
  • Volume Control: Users can adjust the volume easily, thanks to the integrated volume control function, which enhances the user experience by providing clear and audible sound.
  • Speaker and Microphone Amplifiers: The TEA1110AT contains amplifiers for both the speaker and microphone, offering a complete audio solution for voice communication.

Applications:

The TEA1110AT is ideal for a variety of telephone-related applications. It is especially useful in the design and development of:

  • Wireless and corded telephone sets
  • Telephone answering machines
  • Intercom systems
  • VoIP (Voice over Internet Protocol) equipment

With its combination of low-voltage operation, integrated features, and ease of use, the TEA1110AT from NXP stands out as a reliable and efficient solution for telephone transmission requirements.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $5.6324
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess