EN
  • EN
  • DE

SM1628B

Part No SM1628B
Manufacturer SM
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SM
Win Source Part Number 326436-SM1628B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM1628B CAD Model

Description

The SM1628B is an LED driver IC from SM, likely Shanghai Mingxin Microelectronics Co., Ltd. It is intended for use in LED display applications. While a specific datasheet is required for precise specifications, these types of drivers often include features for multiplexed LED driving, enabling control of multiple LEDs with fewer pins. The 'B' suffix likely indicates a specific revision or feature enhancement compared to a potential SM1628.

Applications

  • LED Matrix Displays
  • LED Digital Displays
  • LED Segment Displays
  • LED Backlighting for small displays
  • LED Indicators

Features

  • Multiplexed LED Driver: Capable of controlling multiple LEDs using fewer I/O pins through multiplexing.
  • Constant Current Output: Provides stable current to LEDs, ensuring consistent brightness and preventing damage from overcurrent.
  • Built-in Oscillator: Generates the timing signals required for multiplexing.
  • Serial Interface: Uses a serial interface (e.g., SPI or I2C) for communication with a microcontroller.
  • Brightness Control: Allows adjusting the brightness of the LEDs through the serial interface.
  • Over-Temperature Protection: Reduces output current or shuts down the device to prevent overheating.
  • Short-Circuit Protection: Protects the IC and LEDs from damage due to short circuits.

Benefits

  • Reduced Pin Count: Multiplexing reduces the number of microcontroller pins needed to control a large number of LEDs.
  • Consistent LED Brightness: Constant current output ensures uniform brightness across all LEDs.
  • Simplified Control: Serial interface simplifies communication with a microcontroller.
  • Flexible Brightness Adjustment: Allows dynamic adjustment of LED brightness.
  • Improved Reliability: Protection features enhance product reliability.

Additional Details

The SM1628B likely uses a shift register to control the LEDs. The data is shifted in serially and then latched to control the LED segments. The package type is probably a small outline package such as SOP or TSSOP for easy surface mounting. Consult the official datasheet for specific parameters such as supply voltage range, output current range, serial interface details (clock frequency, data format), and protection thresholds. Proper design and adherence to recommended operating conditions are essential for optimal performance and long-term reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess