EN
  • EN
  • DE

TEA1104

Part No TEA1104
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Cost effective battery monitor and fast charge IC for NiCd and NiMH chargers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266589-TEA1104
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1104 CAD Model

Description

The TEA1104, a cutting-edge integrated circuit from NXP Semiconductors, is a highly efficient energy management component designed for a wide range of applications. This versatile chip is an excellent solution for systems that require advanced battery management and power-saving features.

Key Features

  • Energy Efficiency: The TEA1104 is engineered to optimize power usage, extending the life of battery-powered devices.
  • Voltage Regulation: It includes precise voltage regulation capabilities, ensuring stable operation even under variable power conditions.
  • Low Power Consumption: With its low quiescent current, the TEA1104 is ideal for portable devices, reducing the overall power consumption when in standby mode.
  • Integration: The TEA1104 integrates multiple functions into a single chip, thereby reducing the need for additional components and simplifying design complexity.

Applications

The TEA1104 is suitable for a broad spectrum of applications, including but not limited to:

  • Mobile phones and smart devices
  • Portable media players
  • Wireless communication systems
  • Battery management systems
  • Energy storage systems

Technical Specifications

The TEA1104 offers a range of technical features that make it a robust choice for developers and engineers:

  • Advanced battery management and protection
  • High-efficiency power conversion
  • Support for multiple battery chemistries
  • Robust thermal management
  • Compact packaging suitable for space-constrained applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TEA1104 is no exception. Manufactured with high-quality materials and subjected to rigorous testing, this product ensures consistent performance and longevity in the field.

Whether you are designing a new portable device or looking to improve the energy management of an existing system, the TEA1104 from NXP offers a reliable and efficient solution that can help you achieve your design goals.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess