Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting
Rise / Fall Time (Typ) 15ns, 15ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MIC4223
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3547-5
Standard Package 95
Win Source Part Number 1323553-MIC4223YM
Ultra Librarian 3D Model Ultra Librarian MIC4223YM CAD Model

Description

MIC4223YM - Microchip Technology

The MIC4223YM from Microchip Technology is a high-performance, integrated circuit designed for a wide range of applications. This particular model is a part of the MIC422x series of high-speed, dual low-side MOSFET drivers that are capable of delivering peak currents up to 3A. The MIC4223YM is renowned for its reliability and efficiency in driving MOSFETs and IGBTs.

Key Features:

  • High Peak Output Current: Capable of delivering up to 3A, this driver can handle high-current applications with ease.
  • Fast Switching Speeds: With its ability to switch at high speeds, the MIC4223YM is ideal for high-frequency applications.
  • Wide Operating Range: The device operates within a supply voltage range of 4.5V to 18V, allowing for flexibility in various system designs.
  • Low Propagation Delays: The MIC4223YM boasts low delay times, which is crucial for applications requiring precise timing control.
  • Matched Rise and Fall Times: Ensures consistent switching characteristics for the MOSFETs or IGBTs being driven.
  • Dual Outputs: Dual outputs provide the ability to control two MOSFETs or IGBTs independently.
  • Latch-Up Protection: Features built-in protection against latch-up, enhancing the overall reliability of the device.

Applications:

The MIC4223YM is versatile and can be used in various applications including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Class D Switching Amplifiers
  • Pulse Transformer Driver

Package and Quality:

Microchip Technology has packaged the MIC4223YM in a compact 8-pin SOIC package, making it easy to integrate into a variety of board layouts. The device is manufactured under strict quality control standards, ensuring high reliability and performance for critical applications.

Overall, the MIC4223YM is a robust and efficient solution for driving high-power MOSFETs and IGBTs, making it a preferred choice for designers looking for a high-quality, high-speed MOSFET driver.

You May Also Be Interested in

Infineon Technologies
CURRENT SENSING SINGLE CHANNEL DRIVER | IC DRIVER 600V 200/420MA 8-SOIC
Lowest to $0.5205
ECAD model for IR21271S
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
Lowest to $2.4228
ECAD model for LM5101AMRX/NOPB
Texas Instruments
DUAL PERIPHERAL DRIVERS
Lowest to $0.3443
ECAD model for SN75452BDRG4
Texas Instruments
IC GATE DRVR GAN MOSFET / Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Lowest to $16.8855
ECAD model for LMG1210RVRR
Infineon Technologies
DUAL LOW SIDE DRIVER | IC DVR LOW SIDE DUAL 8-SOIC
Lowest to $2.3265
ECAD model for IRS4427SPBF
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
Need more? Email Us
ECAD model for ISL6612CBZ
IXYS
8 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR LS 8A SGL 5TO-263
Need more? Email Us
ECAD model for IXDD408YI
Renesas Electronics America
Synchronous Rectified Buck MOSFET Drivers | IC DRIVER MOSFET SYNC BUCK 8SOIC
Need more? Email Us
ECAD model for HIP6603BCBZ
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7265
ECAD model for DGD05463M10-13

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0291 $71.0185
80+ $1.6650 $133.2000
125+ $1.6130 $201.6250
170+ $1.5611 $265.3870
215+ $1.5089 $324.4135
290+ $1.3528 $392.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,100 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention