EN
  • EN
  • DE

STS3DNF30L

Part No STS3DNF30L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 30V - 0.055ohm - 3.5A - SO-8 PowerMESH  MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1262033-STS3DNF30L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STS3DNF30L CAD Model

Description

The STS3DNF30L is a high-performance, N-channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This component is designed to deliver the efficiency and reliability needed in modern power management and switching applications. With its exceptional power density and low on-resistance, the STS3DNF30L is an ideal choice for a wide range of electronic devices.

Key Features

  • Low Threshold Drive: The device can be driven at low gate voltages, making it suitable for low-power applications and compatible with logic-level drive sources.
  • High Switching Speed: The fast switching capabilities of the STS3DNF30L reduce energy losses during power conversion, contributing to the overall efficiency of the system.
  • Low On-Resistance (R<sub>DS(on)): With a very low on-state resistance, this MOSFET minimizes conduction losses, which is critical for power efficiency and thermal management.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness under harsh operating conditions.
  • Application Versatility: The STS3DNF30L is suitable for a variety of applications, including DC-DC converters, power management in portable devices, motor control circuits, and load switches.

Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 30V Gate-source Voltage (V<sub>GS) ±20V Continuous Drain Current (I<sub>D) 7A Power Dissipation (P<sub>D) 25W Operating Temperature Range -55°C to 150°C Package PowerFLAT™ 3.3x3.3

STMicroelectronics' commitment to sustainability is evident in the STS3DNF30L, which is produced using eco-friendly processes and materials. The device is compliant with the RoHS directive, ensuring that it is free from hazardous substances and suitable for use in environmentally-sensitive applications.

Applications

The versatility of the STS3DNF30L allows for its use in a broad range of applications. It is particularly well-suited for power regulation systems where efficiency and space-saving are critical. Its robustness and reliability also make it a preferred choice for automotive and industrial environments where electronic components are expected to withstand challenging conditions.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess