Product Overview: TEA1099H/C2
The TEA1099H/C2, manufactured by NXP Semiconductors, is an advanced integrated circuit designed for telephone applications. This high-performance chip is a crucial component in the construction of feature-rich telephone sets, enabling a wide array of functionalities that cater to both consumer and business needs.
Key Features
- High Integration: The TEA1099H/C2 integrates several key functions required for telephone operation, including dialing control, signal processing, and interface circuits. This level of integration helps in reducing the overall part count, which simplifies design and can lead to cost savings.
- Line Interface: It features a robust line interface that ensures compatibility with a range of telephone line conditions, providing consistent performance and reliability.
- Enhanced Audio Processing: The chip includes advanced audio processing capabilities, which enhance the clarity and quality of voice communication. This ensures that users experience clear and noise-free audio during calls.
- Power Management: With its efficient power management system, the TEA1099H/C2 is designed to operate with low power consumption, making it suitable for use in cordless phones where battery life is a critical factor.
- Diverse Applications: It is ideal for a variety of telephone applications, including corded and cordless phones, answering machines, and fax machines, demonstrating its versatility.
Technical Specifications
- Supply Voltage Range: 3.0V to 3.6V
- Operating Temperature: -40°C to +85°C
- Package: SOT109-1 (SO16)
Overall, the TEA1099H/C2 from NXP is a feature-rich solution that offers manufacturers a reliable and efficient way to enhance the functionality of their telephone products. Its combination of high integration, audio quality, and power efficiency makes it an excellent choice for modern telecommunication devices.