Microchip Technology AT25320ANSU18 EEPROM
The AT25320ANSU18 is a high-performance, 32K serial EEPROM from Microchip Technology, designed for data storage in a wide range of applications. This device offers a significant amount of non-volatile memory and is ideal for use in embedded systems where reliable and long-term data retention is crucial.
With a storage capacity of 32,768 bits, the AT25320ANSU18 operates on a standard SPI interface, allowing for simple integration into existing designs. The SPI bus supports modes 0 and 3 and can facilitate data transfer rates of up to 20 MHz, providing fast and efficient read and write operations.
The product comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications. It is also characterized by a wide operating voltage range of 1.8V to 5.5V, which enables it to accommodate various system power requirements, enhancing its versatility across different platforms.
One of the key features of the AT25320ANSU18 is its byte-level and page-level serial EEPROM functions. This allows for byte write in less than 5 ms and page write in less than 10 ms, thus enabling efficient use of memory and faster update times. Furthermore, the device is designed with a hardware write-protect pin to prevent inadvertent writes, ensuring data integrity.
The EEPROM also boasts a long data retention period of over 100 years and can endure a minimum of 1 million write cycles, attesting to its reliability and durability. These characteristics make it an excellent choice for critical data storage in industrial controls, medical devices, automotive systems, and consumer electronics.
In summary, the Microchip Technology AT25320ANSU18 EEPROM offers a reliable and flexible solution for secure data storage needs. Its robust design, coupled with high-speed data transfer capabilities, makes it a valuable component for designers looking to enhance the memory capabilities of their electronic systems.