EN
  • EN
  • DE

AT24LC16BISN

Part No AT24LC16BISN
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046350-AT24LC16BISN
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24LC16BISN CAD Model

Description

Microchip Technology's AT24LC16B-ISN EEPROM

The AT24LC16B-ISN is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This integrated circuit is designed to provide a flexible and reliable non-volatile data storage solution for a wide range of applications. The AT24LC16B-ISN comes in a small 8-lead SOIC (Narrow) package, making it an excellent choice for space-constrained applications.

Key Features:

  • Memory Size: 16K bits (2,048 x 8)
  • Operating Voltage: 2.7V to 5.5V, accommodating a wide range of power supplies.
  • I2C Interface: Supports standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) I2C protocols for easy integration into various systems.
  • Write Protect: Includes a hardware write-protect pin to prevent accidental data overwrites.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical) to enable efficient data management.
  • Endurance: Capable of 1 million write cycles with a data retention of 100 years, ensuring data integrity over the long term.
  • Temperature Range: Operates across the industrial temperature range (-40°C to +85°C), ensuring reliability in harsh conditions.

Applications:

The AT24LC16B-ISN is ideal for a variety of applications where reliable and durable non-volatile memory storage is required. It is commonly used in:

  • Smart cards
  • Portable devices
  • Medical devices
  • Industrial and automotive systems
  • Consumer electronics

With its robust feature set and proven reliability, the Microchip AT24LC16B-ISN EEPROM is a versatile component that can be used to enhance the performance and functionality of an extensive range of products. Whether you're developing a new device or upgrading an existing system, the AT24LC16B-ISN offers a practical solution for your data storage needs.

You May Also Be Interested in

Kemet
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ABB Embedded Power
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess