EN
  • EN
  • DE
  • IT

TEA1088T

Part No TEA1088T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description SMPS battery charger control circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266583-TEA1088T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1088T CAD Model

Description

Product Overview: TEA1088T from NXP

The TEA1088T is a highly integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This device is tailored for voice transmission and power supply circuits within telephone sets, offering a compact and efficient solution for communication devices.

Key Features

  • Integrated Speech Circuit: The TEA1088T incorporates a complete speech interface for telephone applications, ensuring clear audio transmission between the handset and the line.
  • Dual Line Interface: It can interface with both electret and dynamic microphones, providing flexibility in the choice of audio input devices.
  • Power Supply Regulation: The device includes a regulated power supply, which maintains a constant voltage for the telephone's electronic circuits, even with fluctuations in the line voltage.
  • Line Voltage Independent: The operation of the TEA1088T is independent of line voltage, ensuring consistent performance across various telephone network conditions.
  • DTMF Generator: A built-in Dual-Tone Multi-Frequency (DTMF) generator allows the TEA1088T to produce tone signals used for dialing in touch-tone telephones.

Applications

The TEA1088T is ideal for a wide range of telephone-related applications, including:

  • Standard analog telephones
  • Wireless telephones
  • Intercom systems
  • VoIP handsets

Technical Specifications

The TEA1088T offers a robust set of technical specifications that make it suitable for various telephone systems:

  • Supply voltage range: 2.0V to 5.5V
  • Low quiescent current consumption
  • High PSRR (Power Supply Rejection Ratio)
  • On-chip voltage regulator with adjustable output
  • Comprehensive set of protection features

Conclusion

With its comprehensive feature set and NXP's reputation for quality, the TEA1088T stands out as a versatile and reliable choice for the development of modern telephone systems. Its integration of key functions into a single package simplifies design, reduces component count, and enhances overall system reliability.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess