EN
  • EN
  • DE

TEA1083

Part No TEA1083
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Call progress monitor for line powered telephone sets
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266581-TEA1083
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1083 CAD Model

Description

The TEA1083, manufactured by NXP Semiconductors, is an integrated circuit designed for the telecommunications industry. This advanced chip is a testament to NXP's commitment to providing innovative solutions for voice transmission applications. The TEA1083 is particularly well-suited for use in telephone handsets, where it serves as a transmission (TX) and reception (RX) signal processor.

Key Features

  • Dynamic Range Compression: The TEA1083 features a dynamic range compressor which ensures consistent audio levels, enhancing the clarity of voice communication even in varying signal conditions.
  • Noise Suppression: It includes a noise suppression circuit that significantly reduces background noise, delivering a clearer audio experience.
  • Volume Control: The device provides a volume control function, allowing users to adjust the loudness of the incoming signal to a comfortable level.
  • Low Power Consumption: Designed for efficiency, the TEA1083 operates with low power consumption, making it ideal for battery-powered devices.
  • High Integration: The high level of integration ensures minimal external components are required, which can reduce overall design complexity and cost.

Applications

The TEA1083 is versatile and can be used in a variety of applications within the telecommunications sector. Its primary use is in telephone handsets, but it can also be found in headsets, intercom systems, and other voice communication devices that require high-quality audio processing.

Technical Specifications

The TEA1083 operates within a supply voltage range of 2.0 to 5.5 volts, accommodating a variety of power sources. It is available in several package types, including DIP (Dual In-line Package) and SOP (Small Outline Package), providing flexibility for different design requirements.

Conclusion

In summary, the TEA1083 from NXP Semiconductors is a robust audio processing IC that offers noise suppression, dynamic range compression, and volume control. Its low power consumption and high integration make it an excellent choice for designers looking to enhance the audio quality and efficiency of their telecommunication devices. The TEA1083 continues NXP's legacy of delivering high-performance semiconductor products that meet the evolving needs of the industry.

You May Also Be Interested in

Panasonic
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Nordic Semiconductors
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Lowest to $2.5606

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess