EN
  • EN
  • DE

RH2B-UAC24V

Part No RH2B-UAC24V
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 10A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr IDEC
Series RH
Packaging Bulk
Part Status Active
Mounting Type Socketable
Coil Voltage 24VAC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 10 A
Switching Voltage 240VAC, 30VDC - Max
Load - Max Switching 2400VA, 300W
Coil Current 50 mA
Coil Type Non Latching
Termination Style Plug In, Quick Connect - 0.187" (4.7mm)
Must Operate Voltage 19.2 VAC
Must Release Voltage 7.2 VAC
Operate Time 20 ms
Release Time 20 ms
Operating Temperature -25°C ~ 70°C
Contact Material Silver Cadmium Oxide (AgCdO)
Approval Agency CE, CSA, cURus, TUV
Relay Type General Purpose
Coil Resistance 153 Ohms
Base Product Number RH2B-U
Ultra Librarian 3D Model Ultra Librarian RH2B-UAC24V CAD Model

You May Also Be Interested in

Omron
RELAY GEN PURPOSE DPST 8A 5V
Need more? Email Us
TE Connectivity
Power/Signal Relay, 1 Form A, SP
Lowest to $0.5850
TE Connectivity
V23086C1002A403 / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 8A 12V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 6A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Need more? Email Us
Omron
G6C-2114P-US-AP-DC24
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 5A 18V / General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $6.7233
Altech corporation
RELAY GEN PURPOSE DPDT 8A 12V
Lowest to $6.8182

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9090 $59.7270
7+ $16.3356 $114.3492
10+ $15.8252 $158.2520
14+ $15.3147 $214.4058
17+ $14.8042 $251.6714
23+ $13.2727 $305.2721
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess