EN
  • EN
  • DE

TEA1062

Part No TEA1062
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low voltage transmission circuits with dialler interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266574-TEA1062
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TEA1062 CAD Model

Description

The TEA1062, crafted by the renowned semiconductor manufacturer NXP, is an integrated circuit designed to cater to the essential needs of telephone apparatus. This low-power consumption IC is an ideal choice for telephone applications due to its comprehensive feature set which includes electronic control for all functions within a telephone set.

Key Features

  • Low Power Consumption: The TEA1062 is engineered to operate efficiently, ensuring minimal battery drain when in use, making it an excellent choice for cordless and other portable telephone units.
  • Line Interface: The IC includes a line interface with a built-in DC mask, which allows for smooth connection and operation with the telephone line.
  • Dialer Interface: It supports both DTMF (Dual-Tone Multi-Frequency) and pulse dialing, providing versatility in interfacing with different telephone network signaling systems.
  • Receiver and Microphone Amplifiers: The TEA1062 comes with built-in amplifiers for both the receiver and microphone, ensuring clear audio transmission and reception.
  • Gain Control: It features automatic gain control (AGC) for the microphone amplifier, which helps maintain consistent audio levels during calls.

Applications

The TEA1062 is primarily utilized in the design and development of telephone sets. Its low power consumption and comprehensive feature set make it suitable for a wide range of telecommunication applications, including:

  • Wired telephone sets
  • Cordless phones
  • Telephone answering machines
  • Intercom systems

Technical Specifications

The TEA1062 operates at a supply voltage range typically from 2.0 V to 5.5 V, which allows for compatibility with various telephone system power requirements. The IC package is designed to be robust and easily integrated into telephone set designs.

In summary, the TEA1062 from NXP is a versatile and efficient solution for telephone applications, providing designers with a reliable IC that enhances the performance and usability of telephone sets. Its integration of multiple telephone functions into one chip makes it a cost-effective choice for manufacturers looking to streamline their production processes.

You May Also Be Interested in

IXYS
Lowest to $7.8205
ON Semiconductor
Lowest to $2.5606
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Microchip Technology
Lowest to $6.2562
Toko America Inc.
Need more? Email Us
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,700 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess