EN
  • EN
  • DE

TDF8590TH/N1TJ

Part No TDF8590TH/N1TJ
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STEREO 160W 24HSOP / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 24-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 160W x 1 @ 8Ohm; 80W x 2 @ 4Ohm
Voltage - Supply ±14V ~ 29V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 24-HSOP
Package / Case 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Base Product Number TDF859
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935298692118,568-14232-2,568-14232-1,568-14232-6,TDF8590TH/N1TJ-ND
Standard Package 500
Win Source Part Number 1181077-TDF8590TH/N1TJ
Ultra Librarian 3D Model Ultra Librarian TDF8590TH/N1TJ CAD Model

Description

The NXP TDF8590TH/N1TJ is a state-of-the-art audio amplifier that stands out in the market for its exceptional performance and energy efficiency. Designed for high-quality sound systems, this Class-D amplifier integrates advanced features that make it an ideal choice for automotive audio applications, home entertainment systems, and professional audio equipment.

Key Features:

  • High Output Power: The TDF8590TH/N1TJ is capable of delivering up to 2 x 140 W of power into a 4 ohm load, and 2 x 80 W into an 8 ohm load, ensuring powerful and clear audio output suitable for a wide range of applications.
  • High Efficiency: With its Class-D architecture, it achieves high efficiency of over 90%, reducing energy consumption and heat dissipation. This makes it an environmentally friendly choice that can also help extend the life of electronic devices by minimizing thermal stress.
  • Low Distortion: The amplifier provides low THD+N (Total Harmonic Distortion + Noise), ensuring the audio output is crisp and true to the original recording.
  • Advanced Protection: It includes various protection features such as short-circuit protection, overtemperature protection, and under-voltage lockout, safeguarding the device and connected components from potential damage.
  • I2C Bus Control: It offers an I2C-bus interface which allows for advanced control and diagnostics, giving users the ability to fine-tune performance and monitor the status of the amplifier.
  • Flexible Operation: The TDF8590TH/N1TJ supports multiple switching frequencies and is compatible with a wide range of supply voltages, providing versatility in different system designs.

Applications:

The amplifier's robust design and high-quality audio output make it suitable for a variety of applications, including:

  • High-end car audio systems
  • Home theater and multimedia speakers
  • Active speaker systems
  • Professional audio equipment

With its impressive combination of power, efficiency, and sound quality, the NXP TDF8590TH/N1TJ is an excellent choice for audio enthusiasts and professionals seeking to create superior audio experiences in any setting.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess