EN
  • EN
  • DE

TDF8544TH/N3,118

Part No TDF8544TH/N3,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO BTL 36HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 28W x 4 @ 4 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Case / Package 36-HSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1106704-TDF8544TH/N3,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDF8544TH/N3,118 CAD Model

Description

The TDF8544TH/N3,118 is a state-of-the-art audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-efficiency component is specifically engineered to deliver outstanding audio performance for automotive applications, ensuring a premium listening experience within the vehicle environment.

Key Features

  • Output Power: The TDF8544TH/N3,118 offers robust output power, capable of driving speakers with high fidelity and minimal distortion, ensuring clear and powerful sound reproduction.
  • Class-D Technology: Utilizing Class-D amplifier technology, this IC provides high efficiency, which translates into reduced power consumption and less heat generation, making it ideal for the space and power-constrained environment of modern vehicles.
  • Multi-Channel Support: The device supports multiple channels, allowing for a versatile audio setup that can cater to various speaker configurations within the vehicle, from stereo to more complex surround sound systems.
  • Diagnostic Functions: Equipped with advanced diagnostic features, the TDF8544TH/N3,118 can detect and report faults, ensuring that any issues with the audio system can be quickly identified and addressed, maintaining the integrity of the audio experience.
  • I2C-Bus Controlled: With I2C-bus control, this amplifier offers programmability and flexibility, enabling precise control over audio settings and functions for optimal sound customization.
  • Pop-noise Suppression: The IC incorporates pop-noise suppression techniques to eliminate unwanted noise during power cycling, maintaining a clean and uninterrupted audio output.

Applications

The TDF8544TH/N3,118 is primarily used in automotive audio systems, but its high-quality audio amplification capabilities make it suitable for a range of applications that require reliable and powerful sound output. Its robust design ensures it can withstand the challenging conditions of the automotive environment, including temperature fluctuations and vibrations.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the TDF8544TH/N3,118 is no exception. Manufactured to meet the highest industry standards, this audio amplifier IC provides both performance and durability, making it a trusted choice for automotive manufacturers and audio system designers alike.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess