EN
  • EN
  • DE

TDF8541TH/N3,118

Part No TDF8541TH/N3,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO BTL 36HSOP / Audio Amp Speaker 4-CH Stereo 44W Class-AB Automotive 36-Pin HSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 64W x 4 @ 2 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 36-HSOP
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796632-TDF8541TH/N3,118
Popularity Medium
Supply and Demand Status Limited
Family Name TDF8541
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TDF8541TH/N3,118 CAD Model

Description

The TDF8541TH/N3,118 is a high-quality audio amplifier integrated circuit (IC) produced by NXP Semiconductors. This component is designed to provide a superior audio experience for automotive and consumer audio applications. With its advanced features and robust design, the TDF8541TH/N3,118 is the perfect solution for designers looking to enhance the audio performance of their systems.

Key Features

  • High Output Power: The TDF8541TH/N3,118 is capable of delivering high output power, which ensures loud and clear audio playback even in challenging environments.
  • Low Distortion: This IC is engineered to produce a low level of total harmonic distortion (THD), resulting in a crisp and clean sound that audiophiles appreciate.
  • Efficiency: With its class-AB operation, the TDF8541TH/N3,118 offers an excellent balance between power efficiency and audio fidelity, making it an energy-conscious choice for modern applications.
  • Multiple Channel Configuration: The device supports various channel configurations, providing flexibility for stereo or mono setups, depending on the specific requirements of the application.
  • Advanced Protection: The amplifier includes a comprehensive set of protection features such as short-circuit protection, thermal protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Pop-noise Suppression: The IC incorporates pop-noise suppression technology to minimize the noise heard when the amplifier is switched on or off.

Applications

The TDF8541TH/N3,118 is particularly suited for automotive audio systems, where its robustness and high-quality sound output are essential. It is also an excellent choice for home audio systems, multimedia speakers, and other consumer electronics where audio performance is a priority.

Technical Specifications

  • Supply Voltage Range: Typically 6 V to 18 V
  • Output Power: Dependent on supply voltage and load
  • Load Impedance: Compatible with 4 Ω and 2 Ω speakers
  • Package: HSOP24, a heat-sinkable small-outline package

With the TDF8541TH/N3,118, NXP Semiconductors continues its tradition of delivering high-performance audio solutions that meet the rigorous demands of today's audio systems. Whether for automotive or consumer use, this audio amplifier IC stands out for its quality, durability, and versatility.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess