EN
  • EN
  • DE

VSC8248YJH-02

Part No VSC8248YJH-02
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description BI-DIR QUAD PORT 8.5 GBPS TO 11. / Ethernet Clock and Data Recovery (CDR) IC 4 Output 225-FCBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Package Tray
PLL No
Main Purpose Ethernet
Number of Circuits 4
Temperature Range - Operating -40°C ~ 110°C
Mounting SMD (SMT)
Package / Case 225-BGA, FCBGA
Supplier Device Package 225-FCBGA (16x16)
Base Product Number VSC8248
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 84
Win Source Part Number 1226447-VSC8248YJH-02
Ultra Librarian 3D Model Ultra Librarian VSC8248YJH-02 CAD Model

Description

The VSC8248YJH-02 is a cutting-edge, high-performance dual-channel transceiver module from Microchip Technology, designed to meet the demanding requirements of modern high-speed data communication networks. This versatile device is a perfect solution for applications requiring reliable data transfer at high throughputs, such as in data centers, enterprise networking, and telecommunication systems.

Key Features

  • High-Speed Performance: The transceiver operates efficiently at multi-gigabit speeds, ensuring that your network can handle the ever-increasing demand for bandwidth.
  • Dual-Channel Capability: With two channels, this transceiver can manage more data simultaneously, providing better performance and increased data throughput.
  • Low Power Consumption: Designed with power efficiency in mind, the VSC8248YJH-02 minimizes energy usage, which is crucial for reducing operational costs and environmental impact.
  • Robust Signal Integrity: The device includes advanced features to maintain signal integrity, even over longer cable lengths, ensuring reliable data transmission without corruption or loss.
  • Flexibility: The transceiver supports a wide range of data rates and protocols, making it a versatile choice for various networking applications and future-proofing your investment.
  • Compact Form Factor: The small footprint of the VSC8248YJH-02 allows for integration into tight spaces, making it ideal for densely packed systems.
  • Easy Integration: The module is designed for straightforward implementation into existing systems, reducing development time and simplifying the upgrade process.

Applications

The VSC8248YJH-02 is well-suited for a range of applications, including:

  • Data Center Networking
  • High-Performance Computing Networks
  • Enterprise Networking Solutions
  • Storage Area Networks
  • Telecommunications Equipment

With its robust design, high-speed capabilities, and Microchip Technology's commitment to quality, the VSC8248YJH-02 is an excellent choice for organizations looking to enhance their data communication infrastructure with a reliable, high-performance transceiver module.

You May Also Be Interested in

Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $43.8991
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess