EN
  • EN
  • DE

TDF8532HH/N2/S710K

Part No TDF8532HH/N2/S710K
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMPLIFIER CLASS D 100HLQFP / Amplifier IC 4-Channel (Quad) Class D 100-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Series TDF
Package Tray
Product Status Obsolete
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 80W x 4 @ 2Ohm
Voltage - Supply 5.5V ~ 25V
Mounting SMD (SMT)
Supplier Device Package 100-HLQFP (14x14)
Package / Case 100-FQFP Exposed Pad
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Other Names 568-TDF8532HH/N2/S710K
Standard Package 90
Win Source Part Number 1011584-TDF8532HH/N2/S710K
Ultra Librarian 3D Model Ultra Librarian TDF8532HH/N2/S710K CAD Model

Description

NXP TDF8532HH/N2/S710K Class-D Audio Amplifier

The NXP TDF8532HH/N2/S710K is a high-performance, Class-D audio amplifier designed to deliver exceptional audio quality with high efficiency and minimal heat dissipation. This advanced audio solution is ideal for automotive audio applications, providing a robust and reliable audio amplification platform.

Key Features:

  • High Efficiency: The Class-D architecture offers high efficiency, reducing power loss and heat generation, which is crucial for maintaining performance in the confined spaces of automotive environments.
  • Impressive Output Power: Capable of delivering up to 4 x 50W of output power, this amplifier can drive a full range of speakers, from tweeters to subwoofers, ensuring a dynamic and powerful audio experience.
  • Low Distortion: The TDF8532HH/N2/S710K is engineered to provide low THD+N (Total Harmonic Distortion + Noise), ensuring clear and precise audio reproduction that is faithful to the original recording.
  • Advanced Protection Features: With integrated protection circuits, the amplifier is safeguarded against over-temperature, short circuits, and under-voltage conditions, enhancing its durability and longevity.
  • Multi-Channel Support: This amplifier supports multiple audio input channels, making it versatile for complex audio system configurations within vehicles.
  • I2C Control Interface: The inclusion of an I2C control interface allows for sophisticated control and diagnostics, enabling fine-tuning of the audio system for optimal performance.

Applications:

The NXP TDF8532HH/N2/S710K is primarily designed for the automotive market, perfect for integration into car infotainment systems, telematics, and premium audio systems. Its reliability and high-quality audio output also make it suitable for other high-fidelity audio applications where space and power efficiency are critical.

Technical Specifications:

Parameter Value
Output Power 4 x 50W
Amplifier Class Class-D
THD+N Low
Protection Over-temperature, short circuit, under-voltage
Control Interface I2C

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess