EN
  • EN
  • DE

TDA9984AHW/15/C1

Part No TDA9984AHW/15/C1
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 750007-TDA9984AHW/15/C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9984AHW/15/C1 CAD Model

Description

The NXP TDA9984AHW/15/C1 is a high-definition multimedia interface (HDMI) transmitter, designed for a wide range of applications in the consumer electronics industry. This advanced semiconductor product from NXP Semiconductors enables the reliable transmission of digital video and audio signals through a single cable, simplifying the connectivity between devices such as DVD players, Blu-ray players, set-top boxes, and modern high-definition televisions (HDTVs).

Key Features

  • High-Definition Support: The TDA9984AHW/15/C1 supports standard, enhanced, or high-definition video formats, making it highly versatile for different display resolutions.
  • Audio Versatility: It is capable of transmitting multiple audio formats, from standard stereo to multi-channel audio streams, including Dolby TrueHD and DTS-HD Master Audio, ensuring compatibility with the latest surround sound systems.
  • Deep Color Technology: With deep color support, this HDMI transmitter can deliver billions of colors, providing stunning visual detail and color accuracy for an immersive viewing experience.
  • Content Protection: The device incorporates High-bandwidth Digital Content Protection (HDCP) technology, which prevents the unauthorized copying of digital audio and video content as it travels across connections.
  • Enhanced Connectivity: Featuring Consumer Electronics Control (CEC) capabilities, the TDA9984AHW/15/C1 allows for integrated control and communication between devices connected through HDMI, offering a more user-friendly experience.

Applications

The versatility of the NXP TDA9984AHW/15/C1 makes it an ideal choice for a broad spectrum of products requiring high-quality audio and video transmission. It is particularly suited for:

  • Home Theater Systems
  • Digital Signage Solutions
  • Professional AV Equipment
  • Gaming Consoles
  • Personal Computers and Laptops

Technical Specifications

The TDA9984AHW/15/C1 is designed with the latest technology to meet the demands of high-performance digital entertainment. It operates over a wide temperature range and is packaged in a compact form factor, suitable for integration into various electronic devices.

Conclusion

With its robust feature set and compliance with the latest HDMI standards, the NXP TDA9984AHW/15/C1 HDMI transmitter is a top-tier solution for developers and manufacturers seeking to enhance the multimedia capabilities of their products. Its commitment to delivering high-quality audiovisual experiences and ease of use makes it a standout choice in the market.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
ON Semiconductor
Lowest to $2.5606
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
Intel
Lowest to $50.4238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1005 $61.2060
28+ $4.1846 $117.1688
43+ $4.0541 $174.3263
59+ $3.9235 $231.4865
77+ $3.7930 $292.0610
102+ $3.4003 $346.8306
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess