EN
  • EN
  • DE

TDA9983AHW/8/C111

Part No TDA9983AHW/8/C111
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description TDA9983AHW/8/C111 Nxp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098981-TDA9983AHW/8/C111
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9983AHW/8/C111 CAD Model

Description

Introducing the TDA9983AHW/8/C111 by NXP

The TDA9983AHW/8/C111 is a cutting-edge HDMI transmitter IC designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is specifically engineered to provide a high-quality, reliable interface between multimedia sources and display systems. The TDA9983AHW/8/C111 is ideal for a wide range of applications, including digital TVs, PC monitors, projectors, and other audio/video equipment that require HDMI connectivity.

Key Features

  • High Definition Multimedia Interface (HDMI 1.3): The TDA9983AHW/8/C111 supports HDMI 1.3 specifications, ensuring compatibility with a broad range of HD content and devices.
  • Deep Color Support: It offers deep color support, capable of delivering billions of colors for an enhanced viewing experience.
  • High-Bandwidth Digital Content Protection (HDCP 1.2): With built-in HDCP 1.2 encryption, the TDA9983AHW/8/C111 ensures secure transmission of protected content.
  • Audio Support: The device is equipped to handle a variety of audio formats, including 8-channel I2S and S/PDIF audio interfaces, providing a rich audio experience to complement the visual output.
  • Pixel Clock: It can handle pixel clocks up to 165 MHz, accommodating resolutions up to 1080p at 60Hz or UXGA for stunning visual clarity.
  • Programmable I2C Interface: The inclusion of a programmable I2C interface allows for seamless integration and configuration with a host microcontroller.

Advanced Functionality

The TDA9983AHW/8/C111 incorporates advanced features such as on-chip EDID (Extended Display Identification Data) reading, which simplifies the setup process by automatically synchronizing with the connected display's capabilities. Additionally, the chip supports Consumer Electronics Control (CEC) for integrated control of audio/video devices, offering a user-friendly, single-remote solution.

Energy-Efficient Design

Designed with energy efficiency in mind, the TDA9983AHW/8/C111 includes power-saving modes that reduce power consumption during standby and operation, aligning with modern energy-saving standards and contributing to the overall reduction of the environmental footprint of electronic devices.

The TDA9983AHW/8/C111 from NXP is an ideal solution for developers and manufacturers seeking to incorporate reliable HDMI functionality into their products, with the assurance of quality and performance from a trusted industry leader.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess