EN
  • EN
  • DE

TDA9898HN/V3

Part No TDA9898HN/V3
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Multistandard hybrid IF processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266463-TDA9898HN/V3
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9898HN/V3 CAD Model

Description

The TDA9898HN/V3 from NXP Semiconductors is a cutting-edge television signal processor that represents a significant leap in the quality and performance of TV signal processing technology. This advanced IC is designed to cater to the evolving needs of modern television systems, providing superior image quality and a range of features that enhance the viewing experience.

Key Features

  • Multi-Standard Support: The TDA9898HN/V3 supports a wide range of analog TV standards, including NTSC, PAL, and SECAM. This ensures compatibility with broadcast signals from around the world, making it a versatile choice for global applications.
  • Integrated Audio Processing: This processor comes with an integrated audio decoder that supports NICAM, A2, and FM radio, providing a complete audio solution alongside its video capabilities.
  • Advanced Picture Enhancement: With features such as dynamic contrast enhancement, skin tone correction, and blue stretch, the TDA9898HN/V3 delivers an exceptional picture quality that is optimized for the best possible viewing experience.
  • Flexible Interface Options: The device includes a range of interfaces such as I2C-bus control, Multi-Standard Fast I2C-bus, and an analog video input interface, offering flexibility in system design and ease of integration.

Applications

The TDA9898HN/V3 is ideal for a broad spectrum of television applications, including:

  • High-end CRT TVs
  • LCD and Plasma TVs
  • Portable TVs and Multimedia Devices

Technical Specifications

With its robust design, the TDA9898HN/V3 operates over a wide temperature range and comes in a compact HVQFN40 package. Its technical specifications are engineered to meet the demands of advanced television systems, ensuring reliability and performance.

Conclusion

The NXP TDA9898HN/V3 is a comprehensive solution for TV signal processing, integrating both video and audio functionalities into a single chip. Its support for multiple TV standards and advanced image processing features make it an excellent choice for manufacturers looking to produce high-quality televisions with global appeal. With the TDA9898HN/V3, NXP continues to set the standard for innovation and excellence in the field of television signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Toko America Inc.
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Tyco Electronics
Lowest to $1.1071

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess