EN
  • EN
  • DE

SY100S325JY-TR

Part No SY100S325JY-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC / Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S325
Other Names SY100S325JY TR,SY100S325JY TR,SY100S325JYTR,SY100S325JYTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256151-SY100S325JY-TR
Ultra Librarian 3D Model Ultra Librarian SY100S325JY-TR CAD Model

Description

Product Overview: SY100S325JY-TR by Microchip Technology

The SY100S325JY-TR, crafted by the renowned Microchip Technology, is a quintessential component in the domain of high-speed integrated circuits. This device is a part of Microchip's SY100S series, which is celebrated for its performance in demanding applications where precision and speed are paramount.

Key Features

  • High-Speed Operation: Engineered for rapid performance, the SY100S325JY-TR is optimized for high-frequency environments, making it an ideal choice for applications requiring swift data processing and transmission.
  • Technology: Utilizing advanced Bipolar technology, this product ensures reliable operation and consistent performance, which is critical for industrial and communication applications.
  • Package: The device comes in a compact and robust 28-PLCC (Plastic Leaded Chip Carrier) package, providing a space-efficient solution without compromising on functionality.
  • Temperature Range: It is designed to operate over an extended temperature range, offering stability and functionality even under variable environmental conditions.
  • Supply Voltage: With a supply voltage that caters to industry standards, the SY100S325JY-TR ensures compatibility with a wide range of systems and power configurations.

Applications

The versatility of the SY100S325JY-TR makes it suitable for a broad spectrum of applications, including but not limited to:

  • High-speed communication systems
  • Automated test equipment
  • Precision timing circuits
  • High-frequency signal processing

Quality and Reliability

Microchip Technology is a trusted name in the semiconductor industry, and the SY100S325JY-TR is a testament to their commitment to quality. Each device is subject to rigorous testing and quality control measures to ensure that it meets the high standards expected by customers in various industries.

Availability

The SY100S325JY-TR is readily available for order and comes in tape and reel packaging, facilitating easy integration into manufacturing processes. Its robust design and proven technology make it a smart choice for engineers and designers looking to enhance the performance and reliability of their high-speed digital systems.

You May Also Be Interested in

SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess