EN
  • EN
  • DE

TDA9889TS

Part No TDA9889TS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description DVB selective AGC amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266460-TDA9889TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9889TS CAD Model

Description

NXP TDA9889TS: High-Performance IF-PLL Demodulator

The NXP TDA9889TS is a cutting-edge integrated circuit designed for the demodulation of Intermediate Frequency (IF) signals in television and set-top box applications. This advanced IF-PLL (Phase Locked Loop) demodulator is part of NXP's renowned semiconductor product line, offering high-quality signal processing for both analog and digital broadcasts.

Key Features

  • Multi-Standard Support: The TDA9889TS is compatible with a wide range of television standards, including NTSC, PAL, and SECAM, making it a versatile choice for global applications.
  • Integrated IF Filter: With an on-chip IF filter, the need for external filters is reduced, simplifying circuit design and saving on component costs.
  • Automatic Gain Control (AGC): The device features AGC functionality that ensures optimal signal levels for various input conditions, enhancing the quality of the demodulated output.
  • Low Phase Noise PLL: The low phase noise characteristics of the PLL contribute to a cleaner and more stable signal demodulation, which is essential for high-quality video and audio reception.
  • Minimal External Components: Designed to operate with a minimum number of external components, the TDA9889TS enables compact and cost-effective system designs.

Applications

The TDA9889TS is ideally suited for a range of applications where reliable IF signal processing is required. This includes:

  • Television sets
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Media centers

Technical Specifications

At the heart of the TDA9889TS is a sophisticated signal processing architecture that delivers high-quality demodulation. The device is housed in a compact SOT529 package, which is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The TDA9889TS operates over a wide supply voltage range and has a low power consumption profile, making it suitable for energy-sensitive applications.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the TDA9889TS is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance and stability in consumer electronics products. With NXP's expertise in semiconductor design, the TDA9889TS represents a reliable choice for manufacturers seeking to incorporate high-performance IF demodulation in their products.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess