EN
  • EN
  • DE

TDA9860N

Part No TDA9860N
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description 2 Channel(s) Tone Control Circuit PDIP32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Pins 32
RoHS Non-Compliant
Win Source Part Number 1098966-TDA9860N
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9860N CAD Model

Description

The TDA9860N is a high-performance integrated circuit developed by NXP Semiconductors, designed to cater to the needs of advanced television and audio systems. This versatile IC offers a range of features that make it an ideal choice for applications requiring sound processing and noise reduction capabilities.

Key Features

  • Sound Processing: The TDA9860N is equipped with sophisticated sound processing features that support various audio formats, ensuring compatibility with a wide range of multimedia devices.
  • Noise Reduction System: It incorporates a noise reduction system that significantly improves audio quality by minimizing unwanted background noise, providing a clearer and more enjoyable listening experience.
  • Multi-Standard Support: This IC supports multiple broadcasting standards, making it a versatile component for global applications.
  • Easy Integration: The TDA9860N is designed for easy integration into existing systems, with a compact form factor and minimal external components required for operation.

Applications

The TDA9860N is suitable for a variety of applications, including:

  • Television sets
  • Audio receivers
  • Home theater systems
  • Professional sound systems

Technical Specifications

Some of the technical specifications for the TDA9860N include:

  • Supply voltage: Typically 8.5V
  • Operating temperature range: -25°C to +75°C
  • Package: Miniature package options available for space-constrained applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA9860N is no exception. It is manufactured to meet high industry standards, ensuring long-term performance and stability in a range of environmental conditions.

Support and Resources

NXP provides extensive support and resources for the TDA9860N, including detailed datasheets, application notes, and technical support from their team of experts to assist with design-in and troubleshooting.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess