Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer NXP
Win Source Part Number 216106-TDA9852/V2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9852/V2 CAD Model

Description

NXP TDA9852/V2 - High-Efficiency Digital Amplifier

The TDA9852/V2 is an innovative, high-efficiency digital amplifier designed by NXP Semiconductors, a leader in the technology industry. This cutting-edge audio solution is tailored for a wide range of applications, from home entertainment systems to professional audio equipment, providing superior sound quality and energy efficiency.

Key Features:

  • High-Efficiency Class D Operation: The TDA9852/V2 utilizes Class D architecture, delivering high audio performance with low power consumption, making it ideal for energy-sensitive applications.
  • Advanced Digital Signal Processing (DSP): Equipped with sophisticated DSP capabilities, this amplifier offers excellent audio processing to ensure crystal-clear sound reproduction and a high-quality listening experience.
  • Multi-Channel Support: With its ability to drive multiple channels, the TDA9852/V2 is perfect for systems requiring a compact solution without sacrificing audio quality.
  • Integrated Protection Circuits: The device includes comprehensive protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation and longevity of the amplifier.
  • Flexible Input Options: The amplifier supports a variety of input formats, including I2S and TDM, providing versatility for integration with different audio sources and systems.
  • Low EMI Emissions: Designed with electromagnetic interference (EMI) reduction in mind, the TDA9852/V2 minimizes noise and interference, maintaining the integrity of audio signals.

Applications:

The versatility of the TDA9852/V2 makes it suitable for a diverse array of applications, such as:

  • Home Theater Receivers
  • Active Speakers
  • Soundbars
  • Professional Audio Equipment
  • Automotive Audio Systems

With its combination of high efficiency, audio fidelity, and robust protection features, the NXP TDA9852/V2 stands as an exemplary solution for any audio amplification requirement. Whether for consumer or professional use, this digital amplifier is designed to deliver outstanding performance and reliability, ensuring an immersive audio experience for users.

You May Also Be Interested in

Microchip Technology
IC AUDIO SIGNAL PROCESSOR 64QFN
Lowest to $22.7926
ECAD model for ZL38051LDF1
Microsemi Corporation
IC VOICE PROCESSOR CODEC 56QFN / Voice Processor with Dual Narrow Band Codec 56-Pin QFN EP Tray
Lowest to $19.2046
ECAD model for ZL38012LDG1
Microchip Technology
IC DEMOD MONO FM FOR TV 14SOIC
Need more? Email Us
ECAD model for U2861B-MFPY 71
STMicroelectronics
IC AUDIO SIGNAL PROCESSR 28TSSOP
Lowest to $1.6700
ECAD model for TDA7729
Texas Instruments
IC VOLUME CONTROL 16SOIC / Stereo Audio Volume Control
Lowest to $59.0910
ECAD model for PGA2310UA/1KG4
AKM Semiconductor Inc.
IC SAMPLE RATE CONVERTER 64LQFP / 8ch 216kHz / 24-Bit Asynchronous SRC
Lowest to $700.7004
ECAD model for AK4128AEQ
Texas Instruments
IC MODULATOR 32VQFN / Externally Modulated Laser Driver
Lowest to $31.6137
ECAD model for ONET1131ECRSMR
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $22.8180
ECAD model for LC823450XDTBG
Diodes Incorporated
IC LINE DRIVER 14TSSOP
Lowest to $0.1258
ECAD model for PAM8100RRR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention