EN
  • EN
  • DE

LD7266EGDHW

Part No LD7266EGDHW
Manufacturer Leadtrend
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827417-LD7266EGDHW
Ultra Librarian 3D Model Ultra Librarian LD7266EGDHW CAD Model

Description

The LD7266EGDHW is a highly integrated PWM (Pulse Width Modulation) controller designed for power supply applications, manufactured by Leadtrend Technology. This controller is typically used in AC/DC adapters, chargers, and other power conversion systems to efficiently regulate the output voltage and current.

Applications

  • AC/DC Adapters: Regulating voltage and current in adapters for laptops, mobile phones, and other electronic devices.
  • Battery Chargers: Controlling the charging process in various battery charger applications.
  • Standby Power Supplies: Providing low-power standby operation in appliances and electronic equipment.
  • LED Lighting Power Supplies: Driving LEDs with constant current and voltage regulation.
  • Auxiliary Power Supplies: Generating auxiliary power rails in larger electronic systems.

Features

  • PWM Control: Utilizes pulse width modulation to regulate the output voltage.
  • Low Startup Current: Minimizes power consumption during startup.
  • Over Voltage Protection (OVP): Protects the circuit from overvoltage conditions.
  • Over Current Protection (OCP): Protects the circuit from overcurrent conditions.
  • Short Circuit Protection (SCP): Protects the circuit from short circuits.
  • Under Voltage Lockout (UVLO): Ensures proper operation during low voltage conditions.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) noise.

Benefits

  • High Efficiency: Optimizes power conversion efficiency, reducing energy consumption.
  • Protection Features: Ensures robust and reliable operation under various fault conditions.
  • Low EMI Noise: Reduces electromagnetic interference, improving system performance.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Cost-Effective: Provides a cost-efficient solution for power supply control.

Additional Details

The LD7266EGDHW PWM controller is commonly employed in applications requiring efficient and reliable power conversion. Its integrated protection features safeguard the circuit from potential damage, while its low EMI noise helps improve system performance. Its compact design makes it suitable for use in small form-factor power supplies.

Technical Specifications:

  • Operating Voltage Range: Typically 8V to 28V (Consult Datasheet)
  • Switching Frequency: 65kHz (Typical)
  • Output Voltage: Adjustable, depending on the application.
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOP-8

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6110 $58.0450
235+ $0.5013 $117.8055
360+ $0.4851 $174.6360
495+ $0.4701 $232.6995
640+ $0.4539 $290.4960
850+ $0.4077 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,400 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess